EN
  • EN
  • DE

TXS0102QDCURQ1

Part No TXS0102QDCURQ1
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description 2-Bit Bidirectional Voltage-Level Translator for Open-Drain and Push-Pull Applications | IC TRNSLTR BIDIRECTIONAL US8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Translator Type Voltage Level
Channel Type Bidirectional
Channels per Circuit 2
Voltage - VCCA 1.65V ~ 3.6V
Voltage - VCCB 2.3V ~ 5.5V
Output Type Open Drain, Push-Pull
Data Rate 24Mbps
Temperature Range - Operating -40°C ~ 125°C
Features Auto-Direction Sensing
Mounting Style SMD
Manufacturer Package 8-VFSOP (0.091", 2.30mm Width)
Supplier Device Package 8-VSSOP
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1275137-TXS0102QDCURQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TXS0102QDCURQ1 CAD Model

Description

Product Overview: TXS0102QDCURQ1 from Texas Instruments

The TXS0102QDCURQ1 is a state-of-the-art 2-bit non-inverting level shifter designed and manufactured by Texas Instruments. This high-quality component is specifically engineered to address the needs of mixed-voltage systems, where seamless voltage level translation is required between different signaling levels. Whether you're working on consumer electronics, mobile devices, or automotive applications, the TXS0102QDCURQ1 ensures reliable communication between devices operating at different voltage levels.

Key Features

  • Bi-directional Voltage Translation: The TXS0102QDCURQ1 allows for voltage level translation in both directions between two different logic levels, ranging from 1.65V to 5.5V, making it highly versatile for various applications.
  • Auto-Direction Sensing: This component is equipped with an automatic direction sensing feature that removes the need for a direction control signal, simplifying the design and reducing the number of required GPIOs.
  • Low Power Consumption: Designed with energy efficiency in mind, it operates with minimal power consumption, which is crucial for battery-powered devices.
  • High-Speed Operation: The TXS0102QDCURQ1 supports high-speed signaling, which makes it suitable for interfaces that require fast data transfer rates.
  • ESD Protection: It comes with built-in electrostatic discharge (ESD) protection, ensuring robustness and longevity in harsh electrical environments.

Applications

The TXS0102QDCURQ1 is ideal for an array of applications, including but not limited to:

  • Mobile devices where interfacing between different voltage domains is necessary.
  • Automotive applications where signal integrity and reliability are paramount.
  • Consumer electronics that require compatibility between components with different logic levels.

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and the TXS0102QDCURQ1 is no exception. It meets stringent industry standards, ensuring performance and reliability that engineers and designers can trust. With the TXS0102QDCURQ1, you can expect a seamless integration into your system with the assurance of long-term performance.

You May Also Be Interested in

Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $1.3535
NXP / Nexperia
IC TXRX BUS 16BIT 3-3.6V TSSOP64 / Bus XCVR Single 16-CH 3-ST 64-Pin TSSOP Tube
Lowest to $0.9653
Diodes Incorporated
INTERFACE ULS V-QFN4525-20
Lowest to $0.7814
Diodes Incorporated
IC TRANSLATOR BIDIR 12UQFN
Lowest to $0.7270
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254
Texas Instruments
IC TRANSLATOR BIDIR 16WQFN T&R
Lowest to $1.4553
Texas Instruments
VOLTAGE TRANSLATOR / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5
Lowest to $0.1703
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $7.2762
Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7243 $50.7010
170+ $0.5943 $101.0310
265+ $0.5757 $152.5605
360+ $0.5572 $200.5920
465+ $0.5386 $250.4490
625+ $0.4829 $301.8125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 95,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess