EN
  • EN
  • DE

TSC2302IRGZRG4

Part No TSC2302IRGZRG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Touch Screen Controllers
Description IC TOUCH SENSING CTRLR 48QFN / PROGRAMMABLE TOUCH SCREEN CONTROLLER WITH STEREO AUDIO CODEC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Touchscreen 4 Wire Resistive
Resolution (Bits) 12 b
Interface I²S
Voltage Reference External, Internal
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 48-VFQFN Exposed Pad
Manufacturer Package 48-VQFN (7x7)
Win Source Part Number 798467-TSC2302IRGZRG4
Popularity Medium
Supply and Demand Status Balance
Family Name TSC2302
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TSC2302IRGZRG4 CAD Model

Description

The TSC2302IRGZRG4 is a high-performance, touch screen controller integrated circuit (IC) produced by Texas Instruments (TI), a leader in semiconductor solutions. This advanced IC is designed to interface with resistive touch screens and provide precise x and y coordinates to a host processor, making it an ideal choice for a wide range of interactive applications.

Key Features

  • Integrated Touch Screen Control: The TSC2302IRGZRG4 features a 4-wire resistive touch screen controller that offers high accuracy and sensitivity for user inputs.
  • 12-Bit Analog-to-Digital Conversion: With its 12-bit SAR ADC, this IC provides high-resolution conversion of analog signals to digital data, ensuring detailed and accurate touch coordinates.
  • Built-in Programmable Gain Amplifier (PGA): The PGA enhances the flexibility and performance of the touch screen controller by allowing adjustments to the gain for various screen sizes and types.
  • Advanced Power Management: TI's power management features allow the TSC2302IRGZRG4 to operate efficiently, conserving power for battery-operated devices.
  • Multiple Communication Interfaces: The device supports both the I2C and SPI serial interfaces, giving designers the flexibility to choose the best communication protocol for their system requirements.

Applications

The TSC2302IRGZRG4 is suitable for a diverse range of applications that require reliable and accurate touch screen functionality. These include:

  • Personal Digital Assistants (PDAs)
  • Smartphones and Tablets
  • Portable Media Players
  • Point-of-Sale (POS) Terminals
  • Industrial Controls
  • Medical Equipment

Quality and Reliability

TI's commitment to quality ensures that the TSC2302IRGZRG4 meets the highest standards of reliability and performance. The device is available in a compact 48-VQFN (RGZ) package, making it suitable for space-constrained applications. It is also RoHS compliant, adhering to environmental standards for electronic components.

With its robust feature set and TI's renowned engineering expertise, the TSC2302IRGZRG4 stands out as a top-tier solution for designers looking to incorporate reliable touch screen control into their products.

You May Also Be Interested in

Cypress Semiconductor Corp
IC MCU TRUETOUCH 48BGA
Lowest to $65.2829
Texas Instruments
IC CTLR TOUCH SCREEN SPI 12DSBGA
Lowest to $5.3176
Analog Devices Inc.
IC ADC 12BIT CTLR TOUCH 16LFCSP
Lowest to $3.7523
Analog Devices Inc.
IC ADC 12BIT CTRLR TOUCH 12WLCSP
Lowest to $4.1688
Rochester Electronics
PSOC 3
Lowest to $0.3171
Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Lowest to $22.8484
Rochester Electronics
12-BIT SAR ADC, 125KSPS, SERIAL
Lowest to $9.3844
Analog Devices Inc.
IC ADC 12BIT TOUCHSCREEN 16TSSOP / Touchscreen Controller 12 b Interface 16-TSSOP
Lowest to $2.9105
Rohm Semiconductor
IC CTRLR TOUCH SCREEN 28VQFN
Lowest to $4.8780

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.4985 $74.9970
4+ $30.7680 $123.0720
6+ $29.8065 $178.8390
7+ $28.8450 $201.9150
9+ $27.8835 $250.9515
13+ $24.9990 $324.9870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess