EN
  • EN
  • DE

TSC2302IRGZR

Part No TSC2302IRGZR
Manufacturer Texas Instruments
Catalog Data Acquisition - Touch Screen Controllers
Description IC TOUCH SENSING CTRLR 48QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Touchscreen 4 Wire Resistive
Resolution (Bits) 12 b
Voltage Reference External, Internal
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 48-VQFN (7x7)
Win Source Part Number 108225-TSC2302IRGZR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSC2302IRGZR CAD Model

Description

The TSC2302IRGZR is a state-of-the-art touch screen controller integrated with an audio interface, designed and manufactured by Texas Instruments. This versatile device is engineered to cater to the increasing demands of sophisticated user interfaces and audio processing in portable electronics such as personal digital assistants, smartphones, and multimedia players.

Touch Screen Controller Features

  • High-Performance Touch Screen Control: The TSC2302IRGZR offers precise and responsive touch screen control, ensuring smooth and accurate user interaction. It is capable of detecting both finger and stylus input, making it suitable for a wide range of applications.
  • 4-Wire Resistive Touch Screen Interface: This device supports 4-wire resistive touch screens, which are widely used in portable devices due to their cost-effectiveness and durability.
  • Advanced Power Management: It features low power consumption with advanced power-saving modes, which is critical for battery-operated devices, extending their usage time.

Audio Interface Features

  • Integrated Audio Codec: The TSC2302IRGZR includes an audio codec with a stereo DAC and mono ADC, providing high-quality audio playback and recording capabilities.
  • Multiple Audio Formats: It supports various audio data formats, enabling it to interface with different types of audio sources and sinks.
  • Flexible Audio Routing: The device offers flexible audio routing options, allowing designers to create complex audio signal paths that can be tailored to specific application needs.

Technical Specifications

  • Package: The TSC2302IRGZR comes in a compact VQFN (Very Thin Quad Flat Non-leaded) package, ideal for space-constrained applications.
  • Interface: It includes a serial interface for communication with microprocessors or microcontrollers, simplifying system integration.
  • Supply Voltage: The device operates over a wide range of supply voltages, accommodating various system power requirements.

In conclusion, the TSC2302IRGZR from Texas Instruments is a powerful and versatile solution for modern portable electronic devices that require reliable touch screen control and high-fidelity audio processing. Its integration of multiple functions into a single chip makes it an efficient choice for designers looking to optimize space and power consumption while delivering a rich user experience.

You May Also Be Interested in

Rochester Electronics
12-BIT SAR ADC, 125KSPS, SERIAL
Lowest to $9.3844
Cypress Semiconductor Corp
IC MCU TRUETOUCH 48BGA
Lowest to $65.2829
Texas Instruments
IC SCREEN CNTRL 12BIT 32WQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT CTLR TOUCH 16LFCSP
Lowest to $3.7523
Microchip Technology
MAXTOUCH TOUCHSCREEN CTRL IC
Lowest to $17.4340
Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Lowest to $11.9760
Rohm Semiconductor
IC CTRLR TOUCH SCREEN 28VQFN
Lowest to $4.8780
Rochester Electronics
PSOC 3
Need more? Email Us
Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Lowest to $11.4253

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8901 $59.3406
13+ $8.1150 $105.4950
20+ $7.8614 $157.2280
27+ $7.6078 $205.4106
34+ $7.3542 $250.0428
46+ $6.5934 $303.2964
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess