EN
  • EN
  • DE

TSC2111IRGZRG4

Part No TSC2111IRGZRG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Touch Screen Controllers
Description IC AUDIO CODEC 12BIT SER 48VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Touchscreen 4 Wire Resistive
Resolution (Bits) 12 b
Voltage Reference External, Internal
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 68μA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 48-VQFN (7x7)
Win Source Part Number 056064-TSC2111IRGZRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSC2111IRGZRG4 CAD Model

Description

Introducing the TSC2111IRGZRG4 Touch Screen Controller from Texas Instruments

The TSC2111IRGZRG4 is a sophisticated touch screen controller designed by the renowned semiconductor manufacturer, Texas Instruments. This integrated circuit is engineered to provide high-performance solutions for touch screen applications. The device is particularly well-suited for portable electronics, such as smartphones, tablets, and personal digital assistants, where precision and reliability are paramount.

At the heart of the TSC2111IRGZRG4 is an advanced touch screen controller that supports 4-wire resistive touch screens. It boasts a 12-bit SAR ADC (Successive Approximation Register Analog-to-Digital Converter), ensuring high-resolution touch sensing that translates to smooth and accurate user interactions. The controller also features an on-chip temperature sensor and touch-pressure measurement capability, which can be crucial for applications requiring additional environmental feedback.

One of the key advantages of the TSC2111IRGZRG4 is its robust design that includes a programmable interrupt system. This system allows the device to efficiently manage power consumption by waking up the host processor only when necessary, such as upon a touch event. This feature is particularly beneficial for battery-powered devices, where extending operational life is often a critical concern.

The device interfaces with host processors via an SPI (Serial Peripheral Interface) or I²C (Inter-Integrated Circuit) bus, offering flexibility in system design and ease of integration with a wide range of microcontrollers and processors. Additionally, the TSC2111IRGZRG4 comes in a compact 48-VQFN (Very Thin Quad Flat Non-leaded) package, making it an ideal choice for space-constrained applications.

With its combination of precision, power efficiency, and flexible interfacing options, the TSC2111IRGZRG4 from Texas Instruments represents a reliable and versatile solution for designers looking to incorporate touch screen functionality into their products. Whether you're developing the latest consumer electronics or innovative industrial interfaces, the TSC2111IRGZRG4 is equipped to deliver the performance and quality that Texas Instruments is known for.

For detailed specifications and application support, developers are encouraged to consult the comprehensive datasheets and technical resources provided by Texas Instruments.

You May Also Be Interested in

Microchip Technology
IC SCREEN CNTRL 10BIT 20SOIC
Lowest to $5.7814
Maxim Integrated
IC TOUCH SCREEN CTRLR LP 12WQFN
Lowest to $13.5412
Microchip Technology
MAXTOUCH TOUCHSCREEN CTRL IC
Need more? Email Us
Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Lowest to $11.9760
Cypress Semiconductor Corp
IC MCU 32BIT 70BGA / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 70-BGA (5.5x5.5)
Lowest to $15.8608
Cypress Semiconductor Corp
IC SCREEN CNTRL 32BIT 48QFN / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 48-QFN (6x6)
Need more? Email Us
Microchip Technology
MAXTOUCH TOUCHSCREEN CTRL IC
Lowest to $17.4340
Rochester Electronics
12-BIT SAR ADC, 125KSPS, SERIAL
Lowest to $9.3844
Microchip Technology
IC SCREEN CNTRL 10BIT 20QFN
Lowest to $8.6030

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess