EN
  • EN
  • DE

TSC2100IRHB

Part No TSC2100IRHB
Manufacturer Texas Instruments
Catalog Data Acquisition - Touch Screen Controllers
Description IC TOUCHSCRN ENTRLLR 4WIR 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Touchscreen 4 Wire Resistive
Resolution (Bits) 12 b
Voltage Reference External, Internal
Supply Voltage - Operating 2.7 V to 3.6 V
Operating Supply Current 780μA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-VQFN (5x5)
Win Source Part Number 035298-TSC2100IRHB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSC2100IRHB CAD Model

Description

The Texas Instruments TSC2100IRHB is a highly integrated touch screen controller designed to cater to the evolving needs of embedded systems requiring touch-sensitive input. This advanced component is a perfect blend of a 4-wire resistive touch screen controller with an on-board 12-bit, 125kHz analog-to-digital converter (ADC) and a programmable voltage reference. The TSC2100IRHB is engineered to enhance interactive user interfaces with precise touch detection and conversion capabilities.

Key Features:

  • High-Resolution ADC: The 12-bit ADC offers precise touch location detection, ensuring accurate user input for critical applications.
  • Programmable Voltage Reference: This feature allows for flexible adjustment of reference voltages, accommodating various touch screen types and improving measurement accuracy.
  • Touch Pressure Measurement: The device can measure touch pressure, enabling additional input dimensions for applications that require force sensing.
  • On-Chip Temperature Sensor: An integrated temperature sensor provides additional functionality for monitoring the system's environmental conditions.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the TSC2100IRHB offers a low-power mode to conserve energy when the touch screen is inactive.
  • Serial Interface: The controller features a flexible serial interface compatible with SPI, SSI, and Microwire communication protocols, ensuring easy integration with a wide range of microcontrollers and processors.

Applications:

The TSC2100IRHB is suitable for an array of applications including but not limited to:

  • Personal Digital Assistants (PDAs)
  • Smartphones
  • Portable Media Players
  • Point-of-Sale (POS) Terminals
  • Industrial Controls
  • Medical Instruments

Package and Quality:

Encased in a robust QFN package, the TSC2100IRHB ensures a compact footprint on PCB designs, making it ideal for space-constrained applications. Texas Instruments upholds the highest quality standards, offering reliability and performance that engineers and designers can trust for their critical projects.

You May Also Be Interested in

Rochester Electronics
PSOC 3
Lowest to $0.3171
Rochester Electronics
PSOC 3
Lowest to $13.2054
Maxim Integrated
IC TOUCH SCREEN CTRLR LP 12WQFN
Lowest to $13.5412
Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Lowest to $18.4476
Analog Devices Inc.
IC SCREEN CNTRL 12BIT 16TSSOP
Lowest to $10.9217
Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Lowest to $22.8484
Microchip Technology
MAXTOUCH TOUCHSCREEN CTRL IC
Need more? Email Us
Infineon Technologies
IC SCREEN CNTRL TRUETOUCH
Lowest to $48.9628
Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Lowest to $11.9760

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1035 $55.5175
11+ $9.1106 $100.2166
17+ $8.8259 $150.0403
24+ $8.5412 $204.9888
31+ $8.2565 $255.9515
41+ $7.4024 $303.4984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess