EN
  • EN
  • DE

TSC2046IPGVR

Part No TSC2046IPGVR
Manufacturer Texas Instruments
Catalog Data Acquisition - Touch Screen Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Touch Screen Controllers
Manufacturer Texas Instruments
Win Source Part Number 396211-TSC2046IPGVR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSC2046IPGVR CAD Model

Description

The TSC2046IPGVR is a next-generation touch screen controller designed by Texas Instruments, offering a versatile and high-performance solution for touch screen applications. This integrated circuit is based on the industry-standard 4-wire resistive touch screen controller, building upon the technology with enhanced features that provide a seamless and interactive user experience.

Key Features

  • High Precision: The TSC2046IPGVR boasts a 12-bit resolution which ensures accurate touch detection, providing precise control for the user interface.
  • Advanced Functionality: It includes on-chip functions such as a temperature sensor, auxiliary inputs, and a battery monitor, which extend its capabilities beyond basic touch control.
  • Low Power Consumption: Designed with power efficiency in mind, this controller operates on a low supply voltage and has a power-saving sleep mode, making it ideal for portable and battery-powered devices.
  • Flexible Interface: The device supports a digital serial interface compatible with SPI, QSPI, and Microwire protocols, providing ease of integration with a variety of microprocessors or microcontrollers.
  • Compact Form Factor: Available in a TSSOP-16 package, the TSC2046IPGVR is compact and suitable for space-constrained applications.

Applications

The versatile nature of the TSC2046IPGVR makes it an excellent choice for a wide range of applications, including:

  • Smartphones and Tablets
  • Personal Digital Assistants (PDAs)
  • Portable Instruments
  • Point-of-Sale (POS) Terminals
  • GPS Navigation Systems
  • Medical Devices

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TSC2046IPGVR is no exception. It is designed to meet the rigorous standards of the electronics industry, ensuring reliability and performance in even the most demanding applications.

Conclusion

With its high precision, advanced features, low power consumption, and Texas Instruments' reputation for quality, the TSC2046IPGVR touch screen controller stands out as a superior choice for designers seeking to enhance the interactivity and user experience of their touch-enabled devices.

You May Also Be Interested in

Rohm Semiconductor
IC CTRLR TOUCH SCREEN 28VQFN
Lowest to $4.8780
Rochester Electronics
PSOC 3
Need more? Email Us
Microchip Technology
IC SCREEN CNTRL 10BIT 20QFN
Lowest to $8.6030
Rochester Electronics
12-BIT SAR ADC, 125KSPS, SERIAL
Lowest to $9.3844
Rohm Semiconductor
IC SCREEN CNTRL 12BIT 16VCSP50L2
Need more? Email Us
Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Lowest to $23.7001
Microchip Technology
MAXTOUCH TOUCHSCREEN CTRL IC
Need more? Email Us
Cypress Semiconductor Corp
IC MCU 32BIT 70BGA / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 70-BGA (5.5x5.5)
Lowest to $15.8608
Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Lowest to $11.9760

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8252 $50.8536
44+ $2.3182 $102.0008
67+ $2.2457 $150.4619
93+ $2.1733 $202.1169
120+ $2.1008 $252.0960
160+ $1.8835 $301.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess