EN
  • EN
  • DE

TSC2046EIRGVT

Part No TSC2046EIRGVT
Manufacturer Texas Instruments
Catalog Data Acquisition - Touch Screen Controllers
Description IC TOUCH SCREEN CTRLR LV 16-VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Touchscreen 4 Wire Resistive
Resolution (Bits) 12 b
Voltage Reference Internal
Supply Voltage - Operating 2.2 V to 5.25 V
Operating Supply Current 780μA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-VQFN (4x4)
Win Source Part Number 035295-TSC2046EIRGVT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSC2046EIRGVT CAD Model

Description

Overview of Texas Instruments TSC2046EIRGVT

The TSC2046EIRGVT is a high-performance touch screen controller from Texas Instruments, designed to offer exceptional precision and versatility for a wide range of applications. This integrated circuit is based on the industry-standard 4-wire resistive touch screen controller architecture and is an enhanced version of the popular TSC2046. It provides an ideal solution for advanced touch screen functionalities in devices such as smartphones, tablets, and industrial control panels.

Key Features

  • High Resolution: The TSC2046EIRGVT features a 12-bit resolution which ensures accurate and reliable touch positioning data, making it suitable for applications requiring precise control.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with a low power consumption rate, making it ideal for battery-powered devices where power conservation is crucial.
  • On-chip Temperature Measurement: An added functionality of this controller is its ability to measure temperature, which can be crucial for certain applications that require monitoring the device's operating environment.
  • Flexible Interface Options: It supports a digital serial interface, which is compatible with SPI, QSPI, and Microwire protocols, providing ease of integration with a variety of microprocessors and microcontrollers.
  • Programmable Functionality: Users can program functions such as resolution, conversion rate, and power-down modes, allowing customization to specific application needs.

Applications

The versatility of the TSC2046EIRGVT extends to a wide range of applications. It is particularly well-suited for:

  • Portable Electronic Devices
  • Point-of-Sale Machines
  • Industrial Controls
  • Personal Digital Assistants (PDAs)
  • GPS Navigation Systems
  • Medical Equipment

Package and Quality

The TSC2046EIRGVT comes in a compact VQFN-16 package, which is designed to occupy minimal space on a PCB while providing robust physical connections. Texas Instruments ensures high manufacturing standards, and the product is compliant with RoHS directives, reflecting a commitment to environmental responsibility.

In conclusion, the TSC2046EIRGVT from Texas Instruments stands out as a reliable and feature-rich touch screen controller, offering designers the flexibility and performance required for today's interactive electronic devices.

You May Also Be Interested in

Texas Instruments
IC CTLR TOUCH SCREEN SPI 12DSBGA
Lowest to $5.3176
Cypress Semiconductor Corp
IC MCU TRUETOUCH 48BGA
Lowest to $65.2829
Rochester Electronics
PSOC 3
Lowest to $0.3171
Infineon Technologies
IC SCREEN CNTRL TRUETOUCH
Lowest to $48.9628
Analog Devices Inc.
IC ADC 12BIT CTRLR TOUCH 12WLCSP
Lowest to $4.1688
Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Lowest to $18.4476
Rochester Electronics
PSOC 3
Need more? Email Us
Rochester Electronics
12-BIT SAR ADC, 125KSPS, SERIAL
Lowest to $9.3844
Texas Instruments
IC SCREEN CNTRL 12BIT 32WQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6008 $56.0280
80+ $1.3135 $105.0800
120+ $1.2724 $152.6880
165+ $1.2314 $203.1810
215+ $1.1903 $255.9145
285+ $1.0672 $304.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,520 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess