EN
  • EN
  • DE

TSC2014IYZGR

Part No TSC2014IYZGR
Manufacturer Texas Instruments
Catalog Data Acquisition - Touch Screen Controllers
Description IC CTRLR TCH SCREEN I2C 12DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Touchscreen 4 Wire Resistive
Resolution (Bits) 10, 12 b
Voltage Reference External
Supply Voltage - Operating 1.2 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 12-DSBGA (1.53x1.98)
Win Source Part Number 035292-TSC2014IYZGR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSC2014IYZGR CAD Model

Description

The TSC2014IYZGR is a sophisticated touch screen controller designed by Texas Instruments, a leader in semiconductor solutions. This integrated circuit (IC) is part of TI's extensive portfolio of touch screen controllers that offer advanced features for a wide range of interactive applications.

Key Features

  • Resolution: The TSC2014IYZGR offers a 12-bit resolution, providing high precision in touch detection and a smooth user experience.
  • Interface: It features an I²C serial interface, facilitating easy communication with microprocessors and microcontrollers in embedded systems.
  • Power Efficiency: This controller is designed for low power consumption, making it an ideal choice for battery-powered devices.
  • Compatibility: It is compatible with resistive touch screens, which are commonly used in various consumer electronics, automotive applications, and industrial controls.

Applications

The TSC2014IYZGR is versatile and can be used in a multitude of devices that require reliable touch input. It is particularly well-suited for:

  • Smartphones and tablets
  • Personal navigation devices
  • Point-of-sale terminals
  • Industrial controls and automation systems

Product Specifications

The TSC2014IYZGR comes in a compact, surface-mount package that is designed to fit into space-constrained applications. It operates over a wide temperature range, ensuring consistent performance in varying environmental conditions. Furthermore, it includes features such as on-chip calibration and a programmable interrupt, which simplifies the design of touch-based user interfaces.

Why Choose TSC2014IYZGR?

With its high resolution, low power consumption, and I²C interface, the TSC2014IYZGR from Texas Instruments stands out as a top choice for designers looking to integrate touch screen functionality into their products. Its robust design and ease of use make it a go-to solution for a diverse array of touch input applications.

You May Also Be Interested in

Microchip Technology
IC SCREEN CNTRL 10BIT 20QFN
Lowest to $8.6030
Rohm Semiconductor
IC SCREEN CNTRL 12BIT 16VCSP50L2
Need more? Email Us
Analog Devices Inc.
TOUCH SCREEN CONTROLLER
Need more? Email Us
Cypress Semiconductor Corp
IC SCREEN CNTRL 32BIT 48QFN / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 48-QFN (6x6)
Need more? Email Us
Rochester Electronics
PSOC 3
Lowest to $13.2054
Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Lowest to $11.9760
Cypress Semiconductor Corp
IC MCU 32BIT 70BGA / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 70-BGA (5.5x5.5)
Lowest to $15.8608
Rochester Electronics
PSOC 3
Lowest to $0.3171
Microchip Technology
IC SCREEN CNTRL 10BIT 20QFN
Lowest to $32.4809

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3382 $51.4404
53+ $1.9186 $101.6858
81+ $1.8586 $150.5466
112+ $1.7987 $201.4544
144+ $1.7387 $250.3728
193+ $1.5588 $300.8484
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess