EN
  • EN
  • DE

TSC2008TRGVRQ1

Part No TSC2008TRGVRQ1
Manufacturer Texas Instruments
Catalog Data Acquisition - Touch Screen Controllers
Description 1.2V to 3.6V, 12-Bit, Nanopower, 4-Wire Micro TOUCH SCREEN CONTROLLER with SPI™
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel - TR
Touchscreen 4 Wire Resistive
Resolution (Bits) 8 b, 12 b
Interface SPI
Voltage Reference External
Operating Supply Voltage 1.2 V ~ 3.6 V
Operating Temperature Range -40°C ~ 105°C
Mounting SMD
Package 16-VQFN Exposed Pad
Manufacturer Package 16-VQFN (4x4)
Win Source Part Number 1274657-TSC2008TRGVRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TSC2008-Q1
Introduction Date June 01, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TSC2008TRGVRQ1 CAD Model

Description

Introducing the TSC2008TRGVRQ1 Touch Screen Controller from Texas Instruments

The TSC2008TRGVRQ1 is a state-of-the-art touch screen controller designed by Texas Instruments to provide an unparalleled interface experience for automotive and industrial applications. This innovative controller is specifically tailored to enhance the performance and reliability of resistive touch screen solutions.

At the heart of the TSC2008TRGVRQ1 lies a 12-bit analog-to-digital converter (ADC) that ensures precise touch location sensing with a high degree of accuracy. The device supports 4-wire touch screens and offers an array of features that make it an ideal choice for applications requiring a robust human-machine interface.

One of the key advantages of the TSC2008TRGVRQ1 is its low power consumption. It operates in a power-saving mode that significantly reduces the power usage when the touch screen is inactive, thereby enhancing the overall energy efficiency of the system it's integrated into. This feature is particularly important for battery-operated devices where power management is crucial.

The controller also boasts an on-chip temperature sensor, which can be used to monitor the temperature of the environment or the device itself. This data can be used for compensating touch measurements in varying temperature conditions, ensuring consistent performance regardless of external factors.

For ease of integration, the TSC2008TRGVRQ1 comes with a fully programmable interrupt system that allows developers to customize the touch screen's response to touch events. This level of customization ensures that the touch screen can be tailored to meet the specific needs of each application, whether it's a simple touch button or a more complex gesture-based control system.

Communication with the host processor is facilitated through an I²C interface, which is widely used in the industry, ensuring compatibility with a broad range of microcontrollers and processors. The TSC2008TRGVRQ1 is available in a compact QFN package, making it suitable for space-constrained applications without compromising on functionality.

Overall, the TSC2008TRGVRQ1 from Texas Instruments represents a versatile and reliable solution for implementing touch screen controls in automotive and industrial settings, offering precision, low power consumption, and a high degree of integration flexibility.

You May Also Be Interested in

Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Need more? Email Us
Rochester Electronics
PSOC 3
Lowest to $13.2054
Rohm Semiconductor
IC CTRLR TOUCH SCREEN 28VQFN
Lowest to $4.8780
Maxim Integrated
IC TOUCH SCREEN CTRLR LP 12WQFN
Lowest to $13.5412
Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Lowest to $18.4476
Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Lowest to $11.9760
Analog Devices Inc.
IC SCREEN CNTRL 12BIT 16TSSOP
Lowest to $10.9217
Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Lowest to $22.8484
Cypress Semiconductor Corp
IC MCU TRUETOUCH 48BGA
Lowest to $65.2829

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6579 $51.2106
34+ $3.0014 $102.0476
52+ $2.9076 $151.1952
72+ $2.8138 $202.5936
92+ $2.7200 $250.2400
124+ $2.4386 $302.3864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess