EN
  • EN
  • DE

TSC2007IPWRG4

Part No TSC2007IPWRG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Touch Screen Controllers
Description IC TOUCH SCREEN 12BIT 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Touchscreen 4 Wire Resistive
Resolution (Bits) 12 b
Voltage Reference External
Supply Voltage - Operating 1.2 V to 3.6 V
Operating Supply Current 226.2μA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 056055-TSC2007IPWRG4
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Portable Devices, Multimedia, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian TSC2007IPWRG4 CAD Model

Description

The TSC2007IPWRG4 is a remarkable touch screen controller designed by Texas Instruments to enhance the interactive experience of various electronic devices. This integrated circuit is specifically tailored for touch-sensitive interfaces, making it an ideal choice for applications such as smartphones, tablets, and other personal electronics that require precise touch control.

Key Features

  • High Resolution: The TSC2007IPWRG4 boasts a 12-bit resolution which ensures high precision in touch detection, providing a smooth and accurate user experience.
  • Low Power Consumption: Designed with power efficiency in mind, this controller operates on a low power supply, making it suitable for battery-powered devices where longevity is crucial.
  • I2C Interface: It features an I2C serial interface, which simplifies the communication with microprocessors or microcontrollers, allowing for easy integration into existing systems.
  • Advanced Functionality: The device includes an on-chip 2.5 V reference that can be used for the auxiliary input, battery monitor, and temperature measurement functions, adding versatility to its applications.
  • Compact Form Factor: The TSC2007IPWRG4 comes in a small TSSOP-16 package, which is ideal for space-constrained applications.

Applications

This touch screen controller is suitable for a wide range of applications. It is particularly effective in portable devices where touch screen functionality is essential. Its high resolution and low power consumption make it a go-to choice for:

  • Smartphones and Tablets
  • Personal Digital Assistants (PDAs)
  • Portable Media Players
  • Point-of-Sale (POS) Terminals
  • Industrial Controls

Reliability and Support

Texas Instruments is known for its commitment to quality and reliability. The TSC2007IPWRG4 is no exception, backed by rigorous testing and validation to meet the high standards expected from TI products. Additionally, Texas Instruments provides comprehensive technical support and documentation, making the integration of the TSC2007IPWRG4 into your project as seamless as possible.

With its combination of precision, efficiency, and compact size, the TSC2007IPWRG4 from Texas Instruments stands out as a superior touch screen controller solution for designers and engineers looking to enhance the user interface of their electronic devices.

You May Also Be Interested in

Maxim Integrated
IC TOUCH SCREEN CTRLR LP 12WQFN
Lowest to $13.5412
Microchip Technology
IC SCREEN CNTRL 10BIT 20SOIC
Lowest to $5.7814
Rochester Electronics
PSOC 3
Lowest to $0.3171
Microchip Technology
MAXTOUCH TOUCHSCREEN CTRL IC
Need more? Email Us
Analog Devices Inc.
IC SCREEN CNTRL 12BIT 16TSSOP
Lowest to $11.7070
Microchip Technology
MAXTOUCH TOUCHSCREEN CTRL IC
Lowest to $17.4340
Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Need more? Email Us
Rohm Semiconductor
IC SCREEN CNTRL 12BIT 16VCSP50L2
Need more? Email Us
Texas Instruments
IC CTLR TOUCH SCREEN SPI 12DSBGA
Lowest to $5.3176

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7547 $52.8290
145+ $0.7069 $102.5005
220+ $0.6830 $150.2600
315+ $0.6353 $200.1195
410+ $0.6114 $250.6740
515+ $0.5875 $302.5625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,710 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess