EN
  • EN
  • DE

TSC2006IRTJR

Part No TSC2006IRTJR
Manufacturer Texas Instruments
Catalog Data Acquisition - Touch Screen Controllers
Description Resistive Touch Screen 4-Wire 20-Pin WQFN EP T/R / IC TOUCH SCREEN 12BIT SER 20QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Touchscreen 4 Wire Resistive
Resolution (Bits) 12 b
Voltage Reference External
Supply Voltage - Operating 1.2 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-QFN (4x4)
Win Source Part Number 1114593-TSC2006IRTJR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TSC2006
Introduction Date November 01, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TSC2006IRTJR CAD Model

Description

The TSC2006IRTJR is a cutting-edge touch screen controller designed and manufactured by Texas Instruments, a global leader in semiconductor design and production. This highly integrated device is tailored for touch-sensitive input, making it an ideal solution for portable electronic devices such as smartphones, tablets, and personal digital assistants (PDAs).

Key Features

  • High Resolution: The TSC2006IRTJR boasts a 12-bit analog-to-digital converter (ADC) that provides high-resolution touch screen data, ensuring precise and smooth user interaction.
  • Low Power Consumption: Designed with power efficiency in mind, this controller operates on a low power supply, making it suitable for battery-operated devices where power conservation is critical.
  • Advanced Functionality: It features on-chip temperature measurement and touch pressure reading capabilities, adding to its versatility and functionality in various applications.
  • Flexible Interface: The device supports a standard I2C serial interface, allowing for easy integration with most microprocessors and microcontrollers.
  • Compact Package: The TSC2006IRTJR comes in a small and thin QFN package, which is ideal for space-constrained applications.

Applications

The TSC2006IRTJR's high-resolution touch input and low power consumption make it perfect for a wide range of applications. It is commonly used in:

  • Smartphones and Tablets
  • Personal Digital Assistants (PDAs)
  • Portable Media Players
  • Navigation Systems
  • Point-of-Sale Terminals

Technical Specifications

Parameter Value
Resolution 12-bit
Interface I2C
Supply Voltage 2.7V to 3.6V
Package QFN

Overall, the TSC2006IRTJR from Texas Instruments represents a reliable and efficient solution for touch screen technology, offering designers a mix of performance, power efficiency, and compactness to enhance the user interface of modern electronic devices.

You May Also Be Interested in

Rochester Electronics
PSOC 3
Lowest to $13.2054
Rohm Semiconductor
IC CTRLR TOUCH SCREEN 28VQFN
Lowest to $4.8780
Microchip Technology
MAXTOUCH TOUCHSCREEN CTRL IC
Lowest to $17.4340
Cypress Semiconductor Corp
IC MCU TRUETOUCH 48BGA
Lowest to $65.2829
Texas Instruments
IC SCREEN CNTRL 12BIT 32WQFN
Need more? Email Us
Cypress Semiconductor Corp
IC MCU 32BIT 70BGA / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 70-BGA (5.5x5.5)
Lowest to $15.8608
Microchip Technology
IC SCREEN CNTRL 10BIT 20QFN
Lowest to $32.4809
Texas Instruments
IC CTLR TOUCH SCREEN SPI 12DSBGA
Lowest to $5.3176
Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Lowest to $23.7001

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0386 $56.2702
16+ $6.5958 $105.5328
24+ $6.3897 $153.3528
33+ $6.1835 $204.0555
42+ $5.9774 $251.0508
56+ $5.3591 $300.1096
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,390 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess