EN
  • EN
  • DE

TPS80036B0A1YFFT

Part No TPS80036B0A1YFFT
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 708144-TPS80036B0A1YFFT
Series TPS series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS80036B0A1YFFT CAD Model

Description

The TPS80036B0A1YFFT is a cutting-edge power management integrated circuit (PMIC) developed by Texas Instruments, designed to cater to the demanding needs of modern electronic devices. This versatile chip is an essential component for ensuring stable and efficient power supply across various subsystems, making it an ideal choice for designers looking to enhance the performance and reliability of their products.

Key Features

  • High Efficiency: The TPS80036B0A1YFFT boasts high-efficiency power conversion, which helps in reducing heat generation and extending battery life in portable devices.
  • Multiple Output Channels: It features multiple output channels that can be independently controlled and configured, providing flexibility in power management for different system components.
  • Programmable Voltage: This PMIC allows for programmable output voltage settings, enabling precise power delivery tailored to specific requirements of the connected load.
  • Power Sequencing: Integrated power sequencing functionality ensures that each output is activated in the correct order, which is crucial for the proper operation of complex electronic systems.
  • Small Form Factor: The compact design of the TPS80036B0A1YFFT makes it suitable for space-constrained applications, without compromising on performance or features.

Applications

The TPS80036B0A1YFFT is versatile enough to be used in a wide array of applications, including but not limited to:

  • Smartphones and tablets
  • Wearable technology
  • Portable medical devices
  • Internet of Things (IoT) devices
  • Embedded systems

Technical Specifications

With its advanced technical specifications, the TPS80036B0A1YFFT stands out as a high-performance solution for power management. It operates over a broad voltage range and includes built-in safety features such as over-current protection, thermal shutdown, and under-voltage lockout, ensuring the protection of your device under various conditions.

Conclusion

The TPS80036B0A1YFFT from Texas Instruments represents a state-of-the-art solution for power management challenges in today's electronic devices. Its combination of efficiency, flexibility, and compact size makes it a top choice for designers aiming to create products with superior performance and extended battery life.

You May Also Be Interested in

Texas Instruments
Lowest to $2.3382
Texas Instruments
Lowest to $4.9541
Texas Instruments
Lowest to $6.1553
Texas Instruments
Lowest to $2.9028
Texas Instruments
Lowest to $3.7517
Texas Instruments
Lowest to $0.5660
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess