EN
  • EN
  • DE

TPS7A4533DCQRG4

Part No TPS7A4533DCQRG4
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 708142-TPS7A4533DCQRG4
Series TPS series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS7A4533DCQRG4 CAD Model

Description

TPS7A4533DCQRG4 Voltage Regulator by Texas Instruments

The TPS7A4533DCQRG4 is a high-performance, low-dropout linear regulator (LDO) from Texas Instruments, designed to deliver a stable and clean power supply in a wide variety of applications. This LDO is capable of providing an output current of up to 1.5 A while maintaining a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 3.3V, which is ideal for powering sensitive analog and digital circuits that require a precise and stable power source.
  • High Accuracy: With an impressive output voltage accuracy of ±1%, the TPS7A4533DCQRG4 ensures reliable performance for critical applications.
  • Low Dropout: Its low dropout voltage minimizes power loss and enhances efficiency, making it suitable for battery-powered devices where power conservation is crucial.
  • Thermal Protection: The device includes built-in thermal shutdown protection, which safeguards the regulator and the system it powers from overheating and potential damage.
  • Current Limit Protection: Overcurrent protection is another feature that prevents damage to the regulator during fault conditions, such as output short circuits.
  • Low Noise: It is designed to have low output noise, making it an excellent choice for RF and precision instrumentation applications where noise can impact performance.
  • Package: The TPS7A4533DCQRG4 comes in a compact SON-6 package, which is ideal for space-constrained applications.

Applications

The versatile nature of the TPS7A4533DCQRG4 makes it suitable for a broad range of applications, including:

  • Telecommunications
  • Data acquisition systems
  • Medical equipment
  • Portable and battery-powered devices
  • High-end audio and video equipment

With its combination of high performance, precision, and reliability, the TPS7A4533DCQRG4 from Texas Instruments stands out as a superior choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $3.2595
Texas Instruments
IC OCTAL POWER MANAGER 64-LQFP
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $2.3382
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $5.6324
Texas Instruments
Lowest to $1.5740

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2655 $51.1860
26+ $3.9956 $103.8856
39+ $3.8606 $150.5634
56+ $3.5906 $201.0736
73+ $3.4556 $252.2588
91+ $3.3207 $302.1837
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,510 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess