EN
  • EN
  • DE

TPS79932YZURG1

Part No TPS79932YZURG1
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 708135-TPS79932YZURG1
Series TPS series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS79932YZURG1 CAD Model

Description

The TPS79932YZURG1 is a high-performance, low-dropout (LDO) linear voltage regulator from Texas Instruments, designed to deliver a stable and precise voltage supply. This component is an ideal choice for sensitive analog circuits requiring a low-noise power source, as well as for applications where power efficiency and thermal performance are critical.

Key Features:

  • Output Voltage: The TPS79932YZURG1 offers a fixed output voltage of 3.2V, suitable for powering a wide range of devices that require a stable 3.2V supply.
  • High Accuracy: This voltage regulator provides excellent regulation with a high accuracy of ±0.5%, ensuring reliable operation even under varying load conditions.
  • Low Dropout: With a low dropout voltage, the TPS79932YZURG1 can maintain its output voltage even when the input-to-output differential is minimal, making it highly efficient for battery-powered applications.
  • Low Noise: It features a low output noise of 30 µVRMS, making it an excellent choice for powering noise-sensitive circuits such as RF or precision analog systems.
  • High PSRR: A high power supply rejection ratio (PSRR) of 70 dB at 1 kHz minimizes the effects of input voltage fluctuations on the output voltage, providing a more stable and clean power supply.
  • Thermal and Overcurrent Protection: The device includes built-in thermal shutdown and overcurrent protection features, enhancing the safety and longevity of both the regulator and the powered device.
  • Package: The TPS79932YZURG1 is available in a compact, surface-mount package, making it suitable for space-constrained applications.

Applications:

The TPS79932YZURG1 is a versatile component that can be used in a variety of applications, including:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Medical equipment
  • Analog and digital sensor systems
  • Microcontroller or microprocessor power supplies

With its combination of high accuracy, low noise, and robust protection features, the TPS79932YZURG1 from Texas Instruments stands out as a reliable and efficient solution for critical power management requirements in a multitude of electronic applications.

You May Also Be Interested in

Texas Instruments
Lowest to $6.1553
Texas Instruments
IC OCTAL POWER MANAGER 64-LQFP
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $3.7517
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $0.2376
Texas Instruments
Lowest to $0.5660
Texas Instruments
Lowest to $2.9028
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1417 $51.3765
110+ $0.9368 $103.0480
170+ $0.9075 $154.2750
230+ $0.8783 $202.0090
295+ $0.8490 $250.4550
395+ $0.7612 $300.6740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess