EN
  • EN
  • DE

TPS79928YZURG1

Part No TPS79928YZURG1
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 708133-TPS79928YZURG1
Series TPS series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS79928YZURG1 CAD Model

Description

TPS79928YZURG1 Voltage Regulator by Texas Instruments

The TPS79928YZURG1 is a high-performance, low-dropout (LDO) linear voltage regulator from Texas Instruments, designed to deliver a steady and reliable power supply in a variety of electronic applications. This efficient voltage regulator offers a fixed output of 2.8V, which is ideal for powering sensitive analog and RF circuitry that requires a stable voltage source for optimal performance.

With an impressive low dropout voltage of just 40 mV at a 200 mA load, the TPS79928YZURG1 ensures minimal power loss and is particularly suitable for battery-powered devices where energy efficiency is paramount. Its ability to maintain regulation while experiencing low input-to-output differentials makes it a versatile choice for systems with tight voltage requirements.

The TPS79928YZURG1 is characterized by its excellent transient response, which allows it to quickly adapt to changes in load conditions without compromising the stability of the output voltage. This feature is critical in applications where load conditions can vary abruptly, such as in digital cameras, portable media players, and wireless peripherals.

This voltage regulator incorporates several protective features to ensure the longevity and reliability of both the device and the system it powers. It includes overcurrent and over-temperature protection, safeguarding the circuit from potential damage due to excessive power draw or high operating temperatures. Additionally, the TPS79928YZURG1 has an enable pin, which allows for low-power shutdown when the device is not in use, further conserving energy and extending battery life in portable applications.

The TPS79928YZURG1 comes in a compact SOT-223 package, which is a space-saving solution for modern electronic devices where board real estate is at a premium. Its small footprint and low profile make it an excellent choice for sleek, compact designs without sacrificing performance.

Whether you're designing a new piece of portable electronics, a sensitive analog device, or a power-conscious RF system, the TPS79928YZURG1 from Texas Instruments is a reliable and efficient solution that meets the rigorous demands of today's advanced electronic applications.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $0.5377
Texas Instruments
Lowest to $1.8589
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $2.3382
Texas Instruments
Lowest to $3.7517
Texas Instruments
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5471 $51.9745
225+ $0.4490 $101.0250
345+ $0.4349 $150.0405
480+ $0.4209 $202.0320
615+ $0.4069 $250.2435
825+ $0.3648 $300.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess