EN
  • EN
  • DE

TPS79925YZURG4

Part No TPS79925YZURG4
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 708131-TPS79925YZURG4
Series TPS series
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS79925YZURG4 CAD Model

Description

Overview of TPS79925YZURG4

The TPS79925YZURG4 is a high-performance, 200mA low-dropout linear regulator (LDO) brought to you by Texas Instruments, a leader in semiconductor solutions. Designed for power-sensitive applications, this LDO offers a perfect balance between low quiescent current and low noise performance, making it an ideal choice for battery-powered devices.

Key Features

  • High Accuracy: The TPS79925YZURG4 boasts an impressive output accuracy of 2%, ensuring reliable and consistent performance for your application.
  • Low Dropout: With a low dropout voltage of just 100mV at a 200mA load, this LDO helps in maintaining regulation even when the supply voltage is very close to the output voltage.
  • Low Noise: A low output noise of 30μVRMS over a 10Hz to 100kHz bandwidth makes this regulator a great choice for RF and precision analog circuits.
  • Stable with Low ESR Capacitors: The device is stable with ceramic capacitors, which have a low equivalent series resistance (ESR), allowing for a more compact design.
  • Power-Saving: It features a low quiescent current of 40µA in active mode and 1µA in shutdown mode, contributing to the extended battery life of the end application.
  • Adjustable Output: The output voltage is programmable from 1.2V to 6.5V via an external resistor divider, providing flexibility across different designs and requirements.

Applications

The TPS79925YZURG4 is versatile and can be used in a wide array of applications, including:

  • Portable and battery-powered equipment
  • Wireless handsets and WLAN cards
  • GPS devices
  • Medical equipment
  • Analog and digital sensor systems

Package and Quality

This LDO is offered in a compact 5-pin SOT-23 package, which is suitable for space-constrained applications. Additionally, Texas Instruments ensures high-quality standards, providing reliability and performance that engineers and designers can trust.

With its combination of features, the TPS79925YZURG4 from Texas Instruments stands out as a robust power management solution for a multitude of electronic applications where efficiency and low power consumption are paramount.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $2.3382
Texas Instruments
Lowest to $3.2595
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $1.5740
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5494 $54.2290
80+ $1.2714 $101.7120
125+ $1.2316 $153.9500
170+ $1.1919 $202.6230
220+ $1.1522 $253.4840
295+ $1.0330 $304.7350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess