Overview of TPS79925YZURG2
The TPS79925YZURG2 is a high-performance, low-dropout (LDO) linear voltage regulator from Texas Instruments, designed to deliver a stable and precise output voltage for sensitive electronic devices. This regulator is particularly suitable for applications requiring low noise, high power supply rejection ratio (PSRR), and low quiescent current.
Key Features
- Output Voltage: The TPS79925YZURG2 provides a fixed output voltage of 2.5V, which is ideal for powering analog circuits and digital interfaces that require a stable voltage supply.
- High PSRR: With a high PSRR of 72dB at 1kHz, this regulator ensures minimal disturbance from supply voltage variations, making it suitable for RF and precision analog applications.
- Low Noise: The device features low output noise of 30µVRMS, which is critical for maintaining signal integrity in noise-sensitive circuits such as audio or sensor interfaces.
- Low Quiescent Current: The TPS79925YZURG2 is optimized for battery-powered devices, with a low quiescent current of 40µA, thus extending battery life in portable applications.
- Thermal Protection: It includes over-temperature protection, which safeguards the device and the overall system from excessive heat by shutting down the regulator if the internal temperature exceeds the threshold.
- Stability: The regulator is stable with ceramic capacitors, which allows for a compact PCB layout and reduced component costs.
- Packaging: Offered in a compact 5-pin SOT-23 package, the TPS79925YZURG2 is designed for space-constrained applications.
Applications
The TPS79925YZURG2 is versatile and can be used in a wide range of applications, including:
- Portable and battery-powered devices
- Wireless communication systems
- Power supply for DSPs, MCUs, and FPGAs
- Medical equipment
- Audio and video applications
With its combination of features, the TPS79925YZURG2 from Texas Instruments is an excellent choice for designers looking to enhance the performance and reliability of their power management systems.