EN
  • EN
  • DE

TPS79227QDDCRQ1

Part No TPS79227QDDCRQ1
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 708110-TPS79227QDDCRQ1
Series TPS series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS79227QDDCRQ1 CAD Model

Description

TPS79227QDDCRQ1 - Texas Instruments

The TPS79227QDDCRQ1 is a high-performance, single-output Low-Dropout (LDO) voltage regulator designed by Texas Instruments, specifically tailored for automotive and industrial applications. This regulator offers a remarkable combination of features that make it ideal for systems that require a stable and clean power supply.

Key Features:

  • Output Voltage: The device provides a fixed output voltage of 2.7V, which is suitable for a variety of electronic components and systems within a vehicle or industrial machinery.
  • High Accuracy: It maintains a high level of accuracy, with a typical output voltage tolerance of ±1%, ensuring reliable performance even under fluctuating conditions.
  • Low Dropout: The LDO regulator boasts a low dropout voltage, which enables it to continue delivering a stable output even when the input-to-output voltage differential is minimal, enhancing system efficiency.
  • Current Rating: It has an output current capability of up to 100mA, making it suitable for powering small to medium-sized loads.
  • Thermal and Overcurrent Protection: The device includes built-in thermal shutdown and overcurrent protection features, safeguarding the electronic components from potential damage due to excessive heat or current.
  • Stable with Low-ESR Capacitors: The TPS79227QDDCRQ1 is stable with ceramic capacitors, which have a low Equivalent Series Resistance (ESR), resulting in better noise reduction and a more stable performance.
  • Automotive Qualified: As a Q1 device, it meets the rigorous standards required for automotive applications, ensuring reliability and durability in harsh environments.

Applications:

With its robust feature set, the TPS79227QDDCRQ1 is well-suited for a wide range of applications within the automotive sector, such as infotainment systems, navigation, and Advanced Driver-Assistance Systems (ADAS). It is also an excellent choice for power-sensitive applications in industrial settings, including sensors, microcontrollers, and other precision instruments.

Package Information:

The TPS79227QDDCRQ1 is offered in a compact SOT-23-5 package, which is designed to occupy minimal space on a circuit board, making it a perfect fit for space-constrained applications.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $0.7074
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $0.5660
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $2.3382
Texas Instruments
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess