Product Overview: TPS780330220DBVR by Texas Instruments
The TPS780330220DBVR is a highly efficient, low-power linear voltage regulator produced by Texas Instruments (TI), a leader in semiconductor solutions. This compact device is designed to deliver a stable and precise output voltage, making it an ideal choice for power-sensitive applications. With its advanced features and robust performance, the TPS780330220DBVR stands out as a reliable component in a wide range of electronic products.
Key Features
- Low Dropout Voltage: The regulator offers a very low dropout voltage, enabling it to continue providing a regulated output even when the input-to-output voltage differential is minimal.
- Adjustable Output: It features an adjustable output voltage range from 1.2V to 3.3V, providing versatility for different circuit requirements.
- High Accuracy: This device maintains high accuracy in output voltage, ensuring the reliable operation of sensitive electronic components.
- Low Quiescent Current: The TPS780330220DBVR is optimized for low quiescent current, making it suitable for battery-powered devices where power conservation is critical.
- Thermal Shutdown Protection: It includes thermal shutdown protection to safeguard the device and the system from excessive temperature conditions.
- Overcurrent Protection: The built-in overcurrent protection feature prevents damage to the device during abnormal operating conditions.
Applications
The versatility of the TPS780330220DBVR makes it an excellent choice for a variety of applications, including:
- Portable and battery-powered electronics
- Wireless communication devices
- Medical equipment
- Power management modules
- Microcontroller power supplies
Package and Reliability
Encased in a compact SOT-23-5 package, the TPS780330220DBVR is designed for space-constrained applications. Its small footprint does not compromise on power and reliability, ensuring stable performance in a miniature form factor. Texas Instruments' commitment to quality means that this voltage regulator is manufactured to the highest standards, ensuring consistent and dependable operation across its lifespan.
Whether you're designing a sophisticated medical device or a power-efficient portable gadget, the TPS780330220DBVR from Texas Instruments provides the performance and reliability needed to power your innovation.