EN
  • EN
  • DE

TPS767D318PWR

Part No TPS767D318PWR
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 708084-TPS767D318PWR
Series TPS series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS767D318PWR CAD Model

Description

Product Overview: TPS767D318PWR from Texas Instruments

The TPS767D318PWR is a high-performance, dual-output, low-dropout voltage regulator designed and manufactured by Texas Instruments (TI), one of the industry leaders in semiconductor solutions. This regulator is built to provide a stable and reliable power supply for a variety of applications, including portable electronics, data communication systems, and other digital devices that require precise voltage regulation.

The TPS767D318PWR offers a fixed-output voltage option of 3.3V and 1.8V, which are common voltage levels required by many modern digital ICs. Its ability to provide two different regulated voltages simultaneously makes it an excellent choice for systems that incorporate both analog and digital circuits requiring separate power domains.

One of the key features of this regulator is its low dropout voltage, which enhances its efficiency by allowing it to operate effectively even when the input voltage is very close to the output voltage. This is particularly useful in battery-operated devices, where maximizing the usage of the available battery voltage is crucial.

The TPS767D318PWR is designed with several protective features to ensure the safety and longevity of the end application. These include thermal shutdown, which protects the device from overheating, and overcurrent protection, which safeguards the regulator and the load from excessive current draw. Additionally, the device has a fast transient response, which is essential for maintaining a stable output voltage despite rapid changes in load.

This regulator comes in a 28-pin TSSOP (Thin Shrink Small Outline Package) with PowerPAD™, which is designed for enhanced thermal performance. The TPS767D318PWR is also characterized for operation over a wide temperature range, making it suitable for industrial as well as commercial applications.

As a product of Texas Instruments, the TPS767D318PWR is supported by TI's comprehensive technical resources, including datasheets, application notes, and design tools. This ensures that designers can efficiently integrate the regulator into their systems and get the most out of its performance capabilities.

Overall, the TPS767D318PWR is a robust, versatile power management solution that combines performance, efficiency, and reliability, making it an ideal choice for a wide array of applications where dual regulated voltages are required.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $0.5377
Texas Instruments
Lowest to $2.3382
Texas Instruments
Lowest to $4.9541
Texas Instruments
Lowest to $5.6324
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess