EN
  • EN
  • DE

TPS76730QPWPREP

Part No TPS76730QPWPREP
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 708081-TPS76730QPWPREP
Series TPS series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS76730QPWPREP CAD Model

Description

Product Overview: TPS76730QPWPREP from Texas Instruments

The TPS76730QPWPREP is a high-performance, low-dropout (LDO) voltage regulator designed by Texas Instruments, renowned for its reliability and efficiency in powering sensitive electronics. This component is part of TI's extensive range of power management solutions and is particularly suitable for applications requiring a stable and precise voltage supply.

Key Features

  • Output Voltage: The TPS76730QPWPREP provides a fixed output voltage of 3.0V, ideal for powering 3V logic in various electronic systems.
  • High Accuracy: This LDO voltage regulator maintains a high level of accuracy, with a tight output voltage tolerance, ensuring stable operation for connected devices.
  • Low Dropout: The low dropout feature enables the regulator to continue providing a stable output even when the input-to-output voltage differential is minimal, making it highly efficient in battery-powered applications.
  • Current Rating: It is capable of delivering up to 1A of continuous output current, catering to a wide range of power requirements.
  • Thermal Protection: The device includes built-in thermal protection that safeguards the regulator from overheating, thus enhancing its reliability and lifespan.
  • Power Good (PG) Output: This feature provides a signal indicating when the output voltage is within its nominal range, which is useful for power sequencing in complex systems.

Applications

The TPS76730QPWPREP is versatile and can be used in a variety of applications, including:

  • Telecommunications
  • Networking Equipment
  • Portable/Battery-Powered Devices
  • Microprocessor/ Microcontroller Power Supplies

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The TPS76730QPWPREP is manufactured to meet rigorous standards, ensuring performance and reliability for critical applications. It is designed to operate over an extended temperature range, making it suitable for industrial and automotive environments where conditions can be demanding.

Package and Availability

The TPS76730QPWPREP is offered in a thermally enhanced 20-Pin TSSOP (PWP) package, providing excellent power dissipation and space-saving advantages. It is available for purchase through Texas Instruments' distribution network, ensuring easy access for designers and manufacturers alike.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $1.8589
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $4.9541
Texas Instruments
Lowest to $3.7517
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $3.2595
Texas Instruments
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess