EN
  • EN
  • DE

TPS76525DRG4

Part No TPS76525DRG4
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 708079-TPS76525DRG4
Series TPS series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS76525DRG4 CAD Model

Description

Product Overview: TPS76525DRG4 by Texas Instruments

The TPS76525DRG4 is a high-performance, low-dropout (LDO) voltage regulator designed by the renowned electronics company, Texas Instruments (TI). This regulator is specifically engineered to deliver a stable and precise voltage supply, making it an ideal choice for sensitive electronic applications requiring consistent power management.

Key Features

  • Output Voltage: The TPS76525DRG4 provides a fixed output voltage of 2.5V, suitable for a variety of low-voltage circuits.
  • High Accuracy: This LDO regulator offers excellent voltage regulation with an accuracy of ±1%, ensuring reliable performance for critical applications.
  • Low Dropout: With a low dropout voltage, the TPS76525DRG4 can maintain regulation with minimal difference between the input and output voltage, which is ideal for battery-powered devices.
  • Current Capacity: It can deliver up to 150mA of continuous output current, catering to a broad range of electronic components.
  • Thermal Protection: The device includes an integrated thermal shutdown feature that protects the circuit from overheating, enhancing the product's longevity and reliability.
  • Power Good (PG) Output: This feature provides a logic signal indicating when the output voltage is within its nominal range, which is useful for power sequencing and monitoring purposes.

Applications

The TPS76525DRG4 is versatile and can be deployed in various applications, including:

  • Battery-powered devices
  • Microprocessor/ microcontroller power supplies
  • Reference voltage sources
  • Portable electronics
  • Telecommunication equipment

Package and Quality

The TPS76525DRG4 comes in a compact 8-pin SOIC package, which is suitable for space-constrained applications. Texas Instruments is known for its commitment to quality, and this product is no exception. It is designed to meet the rigorous standards of the electronics industry, ensuring performance and durability.

With its combination of features, the TPS76525DRG4 from Texas Instruments stands out as a reliable and efficient solution for precise voltage regulation needs in a wide array of electronic applications.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $0.5660
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $0.5377
Texas Instruments
IC OCTAL POWER MANAGER 64-LQFP
Need more? Email Us
Texas Instruments
Lowest to $5.6324
Texas Instruments
Lowest to $0.2376
Texas Instruments
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess