EN
  • EN
  • DE

TPS76128DBVRG4

Part No TPS76128DBVRG4
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 708077-TPS76128DBVRG4
Series TPS series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS76128DBVRG4 CAD Model

Description

Product Overview: TPS76128DBVRG4 from Texas Instruments

The TPS76128DBVRG4 is a high-quality, low-dropout (LDO) voltage regulator designed and manufactured by Texas Instruments (TI), a leading company in the semiconductor industry. This device offers a stable and reliable power supply solution for a wide range of applications, including portable electronics, wireless communication devices, and various digital systems.

Key Features

  • Output Voltage: The TPS76128DBVRG4 provides a fixed output voltage of 2.8V, which is ideal for powering sensitive electronic circuits that require a precise voltage supply.
  • High Accuracy: This voltage regulator boasts an impressive accuracy level, ensuring a stable power supply even under varying conditions.
  • Low Dropout: The low dropout feature allows the regulator to continue providing a regulated output voltage even when the input-to-output voltage differential is very low, making it highly efficient for battery-powered applications.
  • Current Capacity: The device can deliver up to 100mA of output current, suitable for a range of low-power devices.
  • Thermal Protection: Built-in thermal protection safeguards the TPS76128DBVRG4 against overheating, enhancing the longevity and reliability of both the regulator and the overall system.
  • Small Footprint: Housed in a compact SOT-23-5 package, the TPS76128DBVRG4 is optimized for space-constrained applications.

Applications

The versatility of the TPS76128DBVRG4 allows it to be used in various applications, including but not limited to:

  • Mobile phones and PDAs
  • Portable media players
  • Wireless LAN cards
  • GPS receivers
  • Digital cameras
  • Microcontroller power supplies

Quality and Reliability

As with all Texas Instruments products, the TPS76128DBVRG4 is designed to meet the highest standards of quality and reliability. It is a testament to TI's commitment to providing industry-leading solutions that ensure the optimal performance of electronic systems.

Conclusion

For designers and engineers looking for a dependable voltage regulation solution, the TPS76128DBVRG4 from Texas Instruments stands out as an excellent choice. Its combination of accuracy, efficiency, and compact size makes it a valuable component in any power management design.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $3.7517
Texas Instruments
Lowest to $1.8589
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess