EN
  • EN
  • DE

TPS76050DVBRG4

Part No TPS76050DVBRG4
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 708076-TPS76050DVBRG4
Series TPS series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS76050DVBRG4 CAD Model

Description

Product Overview: TPS76050DVBRG4 from Texas Instruments

The TPS76050DVBRG4 is a high-performance, low-dropout (LDO) voltage regulator designed by Texas Instruments, a leader in semiconductor solutions. This regulator is specifically engineered to provide a stable and reliable power supply for a wide range of applications, including portable devices, wireless communication, and digital electronics.

Key Features

  • Output Voltage: The TPS76050DVBRG4 provides a fixed output voltage of 5V, which is ideal for powering 5V logic and microcontrollers in various electronic circuits.
  • High Accuracy: With an impressive output voltage accuracy of ±2%, this LDO ensures precise voltage regulation, which is critical for sensitive electronic components.
  • Low Dropout Voltage: The device boasts a low dropout voltage, which means it can maintain a stable output even when the input voltage is very close to the output voltage, enhancing the efficiency of the system.
  • Current Capacity: It can deliver up to 50mA of continuous output current, making it suitable for low-power applications.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature protects the device from overheating, thereby ensuring the longevity and reliability of both the regulator and the application it powers.
  • Overcurrent Protection: The TPS76050DVBRG4 includes overcurrent protection to safeguard the device and the load from excessive current conditions.

Package and Temperature Range

The device is offered in a compact SOT-23-5 package, which is highly suitable for space-constrained applications. It operates over an industrial temperature range of -40°C to 125°C, making it robust for use in various environmental conditions.

Applications

The TPS76050DVBRG4 is extremely versatile and can be used in a plethora of applications, such as:

  • Battery-powered equipment
  • Handheld instruments
  • Portable media players
  • Wireless peripherals
  • Power management for DSPs and microcontrollers

With its high performance and reliability, the TPS76050DVBRG4 from Texas Instruments is an excellent choice for designers looking to enhance the efficiency and stability of their power supply systems.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $0.5660
Texas Instruments
Lowest to $3.7517
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $6.1553
Texas Instruments
IC OCTAL POWER MANAGER 64-LQFP
Need more? Email Us
Texas Instruments
Lowest to $0.7074
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $0.5377

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1103 $53.4339
30+ $3.3726 $101.1780
46+ $3.2672 $150.2912
64+ $3.1618 $202.3552
82+ $3.0564 $250.6248
110+ $2.7402 $301.4220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess