Product Overview: TPS757333KTT from Texas Instruments
The TPS757333KTT is a high-quality, fast-transient-response, low-dropout voltage regulator designed and manufactured by Texas Instruments. This product is part of TI's extensive range of power management integrated circuits, which are engineered to meet the stringent requirements of modern electronic devices.
Key Features
- Output Voltage: The TPS757333KTT offers a fixed output voltage of 3.3V, which is ideal for powering a wide range of digital and analog circuits.
- High Current Capacity: With an impressive output current capacity of 3A, this voltage regulator can handle high-power applications with ease.
- Low Dropout: The low dropout voltage allows the regulator to continue delivering a stable output even when the input voltage is very close to the output voltage, enhancing the efficiency of the system.
- Fast Transient Response: The device is designed to respond quickly to changes in load, ensuring stable power supply to sensitive components during rapid load changes.
- Thermal and Overcurrent Protection: Integrated safety features protect the device and the system from damage due to overheating or excessive current draw.
Applications
The TPS757333KTT is suitable for a variety of applications, including but not limited to:
- Powering microprocessors, DSPs, and FPGAs
- Telecommunication equipment
- Networking hardware such as switches and routers
- Portable and battery-powered electronics
Package and Quality
The TPS757333KTT comes in a compact 5-terminal TO-263 package, which is designed for efficient heat dissipation and space-saving on PCBs. Texas Instruments is known for its commitment to quality, and this product is no exception. It is built to meet high reliability and performance standards, ensuring a dependable power solution for your electronic designs.