EN
  • EN
  • DE

TPS75325QPWREP

Part No TPS75325QPWREP
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 708066-TPS75325QPWREP
Series TPS series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS75325QPWREP CAD Model

Description

Product Overview: TPS75325QPWREP from Texas Instruments

The TPS75325QPWREP is a highly reliable, low-dropout (LDO) voltage regulator designed by Texas Instruments to meet the rigorous standards of space, military, and other high-reliability applications. This component is a part of TI's Enhanced Product (EP) portfolio, which guarantees its performance under extreme conditions, making it an ideal choice for mission-critical systems.

This voltage regulator is capable of delivering a fixed output voltage of 2.5V with an impressive output current of up to 1.5A. It boasts a low dropout voltage, which ensures efficient operation even when the input voltage is close to the output voltage, thereby minimizing power loss and improving overall system efficiency.

The TPS75325QPWREP comes in a thermally-enhanced 20-pin HTSSOP PowerPAD™ package, which is designed to provide superior thermal performance. This packaging technology enables the device to handle higher currents and dissipate heat more effectively, ensuring reliable operation over a wide temperature range.

Key features of the TPS75325QPWREP include:

  • High Output Accuracy: The device maintains a tight output voltage regulation, which is critical for sensitive electronic components that require stable power.
  • Fast Transient Response: It offers a swift response to changes in load, which helps to maintain voltage stability during sudden shifts in power demand.
  • Low Noise: With an optimized design for low output noise, this LDO is suitable for noise-sensitive applications such as precision instrumentation and RF systems.
  • Overcurrent and Overtemperature Protection: The built-in protection features safeguard the device and the downstream components from potential damage due to excessive current or overheating.

Furthermore, the TPS75325QPWREP is characterized for enhanced product life cycle management, offering controlled baseline, product change notifications, and extended product-life support. These attributes make it a trusted power solution for aerospace, defense, and other high-reliability industries where long-term availability and consistent performance are non-negotiable.

Overall, the TPS75325QPWREP from Texas Instruments stands out as a robust, high-performance LDO voltage regulator that offers reliability and precision for the most demanding applications.

You May Also Be Interested in

Texas Instruments
Lowest to $0.7074
Texas Instruments
Lowest to $0.5660
Texas Instruments
IC OCTAL POWER MANAGER 64-LQFP
Need more? Email Us
Texas Instruments
Lowest to $4.9541
Texas Instruments
Lowest to $3.7517
Texas Instruments
Lowest to $1.8589
Texas Instruments
Lowest to $1.5740
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $0.2376

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess