Product Overview: TPS75318QPWRQ1 from Texas Instruments
The TPS75318QPWRQ1 is a high-performance, low-dropout (LDO) voltage regulator designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This regulator is specifically engineered to meet the rigorous demands of automotive and industrial applications, providing a stable and reliable power supply under various operating conditions.
Key Features
- Output Voltage: The device offers a fixed output voltage of 1.8V, which is suitable for powering sensitive electronic components that require precise voltage levels.
- High Current Capability: With an output current of up to 1.5A, the TPS75318QPWRQ1 can support applications with high power requirements without compromising performance.
- Low Dropout: The low dropout voltage allows the regulator to continue delivering a stable output even when the input-to-output voltage differential is minimal, making it highly efficient for battery-operated devices.
- Thermal and Overcurrent Protection: Integrated thermal shutdown and current limit features protect the device and the downstream components from damage due to excessive heat and overcurrent conditions.
- Automotive Qualified: This product is qualified for automotive applications, ensuring operation within a wide temperature range (-40°C to 125°C) and adherence to stringent reliability standards.
- Power Good (PG) Output: The inclusion of a PG output provides a system-ready signal when the output voltage reaches a stable and usable level, which is crucial for power sequencing in complex systems.
Applications
The TPS75318QPWRQ1 is versatile and can be used in a variety of applications, including:
- Automotive infotainment and telematics systems
- Industrial control units
- Power supplies for microcontrollers and digital signal processors (DSPs)
- Telecommunication equipment
Package and Availability
The TPS75318QPWRQ1 is offered in a compact HTSSOP (Thin Shrink Small Outline Package) with 20 pins, optimizing board space without compromising thermal performance. This product is available for order through Texas Instruments' official distributors and online store, ensuring easy access for both small-scale projects and mass production requirements.
With its robust design, comprehensive protection features, and reliable performance, the TPS75318QPWRQ1 from Texas Instruments stands out as a preferred choice for designers looking to enhance the efficiency and durability of their power management systems.