EN
  • EN
  • DE

TPS75101KTTR

Part No TPS75101KTTR
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 708056-TPS75101KTTR
Series TPS series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS75101KTTR CAD Model

Description

The TPS75101KTTR from Texas Instruments is a highly reliable, low-dropout (LDO) voltage regulator designed to deliver a stable and precise output voltage. This component is ideal for a wide range of applications, including sensitive analog circuits, microcontroller systems, and portable electronic devices where power efficiency and voltage stability are critical.

Key Features

  • Adjustable Output Voltage: The TPS75101KTTR offers an adjustable output voltage range from 1.2V to 5.5V, allowing for flexible design options to meet specific application requirements.
  • High Output Current: Capable of providing up to 1.5A of continuous output current, this LDO regulator can support a variety of high-power applications.
  • Low Dropout: Its low dropout voltage ensures efficient operation even when the input-to-output voltage differential is minimal, which is crucial for battery-powered devices.
  • Excellent Load and Line Regulation: The device maintains a stable output voltage despite variations in load and input voltage, ensuring consistent performance and reliability.
  • Thermal and Overcurrent Protection: Built-in protection features safeguard the regulator and the downstream circuitry from excessive temperature and current conditions.
  • Stable with Low ESR Capacitors: The TPS75101KTTR is stable with ceramic capacitors, which have lower equivalent series resistance (ESR) than other types, reducing the overall solution size and cost.

Package and Availability

The Texas Instruments TPS75101KTTR is offered in a compact, surface-mount package and is available in tape and reel format for automated assembly processes. Its small footprint makes it an excellent choice for space-constrained applications.

Applications

Suitable for a diverse set of applications, this voltage regulator can be used in:

  • Portable Electronics
  • Microcontroller Power Supplies
  • Wireless Communication Devices
  • Power Management for DSPs and FPGAs
  • Analog and Digital Sensor Systems

In conclusion, the TPS75101KTTR from Texas Instruments is a versatile and high-performing LDO voltage regulator that offers design flexibility, robust protection features, and high efficiency, making it an excellent choice for engineers and designers looking to optimize their power management solutions.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $0.5377
Texas Instruments
Lowest to $2.3382
Texas Instruments
Lowest to $0.2376
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $2.9028
Texas Instruments
Lowest to $1.9346
Texas Instruments
Lowest to $4.9541
Texas Instruments
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess