EN
  • EN
  • DE

TPS75003MRHLREP

Part No TPS75003MRHLREP
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description Triple-Supply Power Management IC for Powering FPGAs and DSPs
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Applications Power Supplies
Operating Supply Current 75μA
Operating Supply Voltage 2.2 V ~ 6.5 V
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 20-VFQFN Exposed Pad
Manufacturer Package 20-VQFN (3.5x4.5)
Win Source Part Number 1273319-TPS75003MRHLREP
Manufacturer Homepage www.ti.com
Family Name TPS75003-EP
Introduction Date December 16, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS75003MRHLREP CAD Model

Description

The TPS75003MRHLREP from Texas Instruments is a versatile, low-dropout (LDO) voltage regulator designed for space-constrained and power-sensitive applications. This robust component is part of Texas Instruments' enhanced product line, ensuring extended performance and reliability for operation in demanding conditions. It is a perfect solution for powering FPGA, DSP, and other digital IC cores, offering both flexibility and precision in managing power requirements.

Key Features

  • Adjustable Outputs: The TPS75003MRHLREP features programmable output voltages, which can be finely tuned to meet the specific needs of the application, ensuring optimal performance and power efficiency.
  • High Accuracy: With excellent load and line regulation, this regulator maintains a consistent output voltage, providing stable power to sensitive electronic components.
  • Thermal Protection: The device includes an integrated thermal shutdown feature, protecting the system from overheating and potential damage.
  • Power-On Reset (POR): The built-in POR circuit ensures that the system starts up in a known state, enhancing system reliability.
  • Low Quiescent Current: It offers a low quiescent current, which is ideal for battery-powered devices, contributing to longer battery life and energy savings.

Applications

The TPS75003MRHLREP is suited for a wide range of applications, particularly where high reliability and enhanced performance are critical. It is commonly used in aerospace and defense systems, industrial equipment, medical devices, and any other system that requires a dependable power solution.

Package and Quality

Housed in a compact QFN (Quad Flat No-Lead) package, the TPS75003MRHLREP is designed for space-efficient layouts, making it a suitable choice for densely packed PCBs. The device is characterized for enhanced product (EP) standards, ensuring it meets the stringent quality requirements for high-reliability industries. Texas Instruments' commitment to quality means that the TPS75003MRHLREP is manufactured to the highest standards, ensuring consistent performance and longevity.

You May Also Be Interested in

Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598
NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297
NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us
NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083
STMicroelectronics
DISCRETE
Lowest to $4.4879
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.6336 $52.9008
7+ $14.4686 $101.2802
11+ $14.0165 $154.1815
15+ $13.5643 $203.4645
20+ $13.1122 $262.2440
26+ $11.7557 $305.6482
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess