EN
  • EN
  • DE

TPS73715DCQR

Part No TPS73715DCQR
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 708052-TPS73715DCQR
Series TPS series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS73715DCQR CAD Model

Description

Product Overview: TPS73715DCQR from Texas Instruments

The TPS73715DCQR is a high-performance, low-dropout (LDO) voltage regulator from the reputable semiconductor manufacturer, Texas Instruments. This device is designed to deliver a stable and precise output voltage, making it an ideal choice for sensitive electronic applications requiring a consistent power supply.

Key Features

  • Stable Output Voltage: The TPS73715DCQR provides a fixed output voltage of 1.5V, which is essential for maintaining the performance of voltage-sensitive components.
  • High Output Current: With the capability to deliver up to 1A of output current, this LDO regulator can power a wide range of devices, from microcontrollers to analog circuits.
  • Low Dropout: The low dropout feature ensures efficient operation even when the input voltage is close to the output voltage, minimizing power loss and heat generation.
  • Good Noise Performance: Designed with noise-sensitive applications in mind, the TPS73715DCQR exhibits low output noise, which is crucial for high-precision electronics and RF systems.
  • Thermal Shutdown: The built-in thermal shutdown protection safeguards the device against overheating, enhancing the longevity and reliability of both the regulator and the overall system.
  • Overcurrent Protection: The overcurrent protection feature prevents damage to the device in the event of output current exceeding the specified maximum, ensuring safe operation under various conditions.

Applications

The TPS73715DCQR is versatile and can be used in a multitude of applications, including:

  • Portable electronics
  • Wireless communication devices
  • Power supply for DSPs and microprocessors
  • Medical equipment
  • Automotive infotainment systems

Package and Quality

The device comes in a compact SOT-223 package, which is suitable for space-constrained applications. It is RoHS compliant and meets the stringent quality standards set by Texas Instruments, ensuring high reliability and performance.

Overall, the TPS73715DCQR from Texas Instruments is a robust, efficient, and reliable LDO voltage regulator that offers stability and protection for advanced electronic systems.

You May Also Be Interested in

Texas Instruments
Lowest to $5.6324
Texas Instruments
Lowest to $1.9346
Texas Instruments
Lowest to $0.7074
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $2.9028
Texas Instruments
Lowest to $0.5377
Texas Instruments
Lowest to $0.2376
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $3.2595

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess