EN
  • EN
  • DE

TPS73102DCQR

Part No TPS73102DCQR
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 708040-TPS73102DCQR
Series TPS series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS73102DCQR CAD Model

Description

The TPS73102DCQR is a high-performance, low-dropout (LDO) voltage regulator from the reputable semiconductor manufacturer Texas Instruments. This component is designed to meet the needs of a wide range of applications, including portable and battery-powered devices, where power efficiency and space-saving are critical.

Key Features

  • Adjustable Output: The TPS73102DCQR offers an adjustable output voltage range from 1.2V to 5.5V, which allows for flexibility in various circuit designs.
  • High Accuracy: This LDO regulator provides a high accuracy output voltage, which is essential for sensitive electronic applications.
  • Low Dropout: With a low dropout voltage, the TPS73102DCQR maintains regulation even when the supply voltage is close to the output voltage, thus improving efficiency.
  • Stable with Low ESR Capacitors: It is stable with ceramic capacitors, which have a low equivalent series resistance (ESR), reducing the amount of required board space and component cost.
  • Thermal and Overcurrent Protection: The device includes built-in thermal shutdown and overcurrent protection features to safeguard the device and the system under extreme conditions.
  • Low Quiescent Current: The TPS73102DCQR is optimized for low quiescent current, making it suitable for battery-powered applications where extending battery life is a priority.

Applications

The versatility of the TPS73102DCQR makes it ideal for a variety of applications, such as:

  • Mobile Phones
  • Portable Media Players
  • Wireless LAN and Bluetooth® Devices
  • Handheld Instruments
  • GPS Devices

Package and Quality

The TPS73102DCQR comes in a compact SOT-223-6 package, which is suitable for space-constrained applications. Texas Instruments is known for its commitment to quality, and this product is no exception, offering reliable performance for critical electronic systems.

Summary

In summary, the TPS73102DCQR LDO voltage regulator by Texas Instruments is a versatile and efficient solution for a multitude of electronic applications, providing stability, accuracy, and protection in a compact form factor.

You May Also Be Interested in

Texas Instruments
Lowest to $1.8589
Texas Instruments
IC OCTAL POWER MANAGER 64-LQFP
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $0.2376
Texas Instruments
Lowest to $0.7074
Texas Instruments
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess