The TPS726126KTT is a high-performance, low-dropout (LDO) voltage regulator from Texas Instruments, designed to deliver a stable and precise output voltage. This component is part of TI's extensive range of power management integrated circuits that are engineered to meet the rigorous demands of modern electronic devices.
Key Features:
- Output Voltage: The TPS726126KTT provides a fixed output voltage of 1.26V, which is ideal for powering sensitive analog and digital circuits that require a stable supply voltage.
- High Accuracy: With an impressive accuracy of ±1%, this voltage regulator ensures reliable performance and consistent output, even under varying load and temperature conditions.
- Low Dropout: The low dropout feature of this device allows it to continue providing a stable output voltage even when the input voltage is very close to the output voltage, making it highly efficient for battery-powered applications.
- Thermal and Overcurrent Protection: The TPS726126KTT is equipped with built-in thermal shutdown and overcurrent protection features, safeguarding the device and the system it powers from potential damage due to excessive heat or current.
- Stable with Low ESR Capacitors: This LDO is stable with ceramic output capacitors that have a low equivalent series resistance (ESR), which are commonly used in modern electronic designs for their reliability and performance.
- Small Package Size: The device comes in a compact 5-terminal SOT-23 (KTT) package, making it suitable for space-constrained applications.
Applications:
The TPS726126KTT is versatile and can be used in a wide range of applications, including:
- Portable and battery-powered devices
- Wireless communication systems
- Microcontroller power supplies
- Smartphones and tablets
- Medical and healthcare equipment
With its precision output and robust protection features, the TPS726126KTT from Texas Instruments is an ideal choice for designers looking for a reliable voltage regulator that can deliver consistent performance in a variety of electronic applications.