EN
  • EN
  • DE

TPS65982AAZQZR

Part No TPS65982AAZQZR
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 708004-TPS65982AAZQZR
Series TPS series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS65982AAZQZR CAD Model

Description

Product Overview: TPS65982AAZQZR by Texas Instruments

The TPS65982AAZQZR is a cutting-edge USB Type-C and USB Power Delivery (PD) controller developed by Texas Instruments, designed to facilitate the management of power delivery and data communication for a wide array of electronic devices. This advanced integrated circuit is engineered to provide a seamless interface between the USB Type-C connector and the device's power and data buses, ensuring an efficient and reliable connection.

At the heart of the TPS65982AAZQZR is its ability to support multiple USB PD power profiles, making it an ideal choice for applications that require variable power levels. The device can negotiate power up to 100W, enabling fast charging and powering of larger devices such as laptops, tablets, and other USB-C compatible electronics. Additionally, it includes support for Alternate Modes, which allows for the transmission of non-USB signals like DisplayPort and Thunderbolt through the USB-C connector.

One of the key features of the TPS65982AAZQZR is its integrated power switch for source and sink power path control. This enables the device to manage power direction, providing either power to a connected device or receiving power, depending on the negotiated power role. The product also incorporates a variety of protection features such as over-voltage, under-voltage, over-current, and thermal protection, ensuring device safety under various conditions.

The TPS65982AAZQZR is designed with versatility in mind, supporting both dual-role port (DRP) and single-role port (SRP) operations, which allows for a wide range of use cases. Its I2C interface enables system control and status reporting, making it easy to integrate into existing designs. Furthermore, the device's programmability allows for firmware updates, ensuring compatibility with future USB PD specifications and end-product customizations.

Encased in a compact 98-pin RSM package, the TPS65982AAZQZR is optimized for space-constrained applications, making it a perfect choice for portable devices. Texas Instruments provides comprehensive support for this product, including detailed datasheets, application notes, and design resources, to assist developers in integrating this sophisticated USB PD controller into their projects.

Overall, the TPS65982AAZQZR stands out as a robust and flexible solution for USB Type-C and USB PD applications, delivering both power management and data communication capabilities essential for modern electronic devices.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $1.2592
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $3.7517
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess