EN
  • EN
  • DE

TPS65913B2CAYFFR

Part No TPS65913B2CAYFFR
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 707998-TPS65913B2CAYFFR
Series TPS series
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPS65913B2CAYFFR CAD Model

Description

Overview of TPS65913B2CAYFFR

The TPS65913B2CAYFFR is a highly integrated power management IC (PMIC) from Texas Instruments (TI), designed for use in a variety of applications including smartphones, tablets, and other portable electronics. This advanced PMIC is engineered to provide a comprehensive power solution by integrating multiple voltage regulators, power sequencing, and system control in a single package.

Key Features

  • Multiple Power Rails: The device includes several buck converters, LDOs (Low Drop-Out regulators), and switchable power rails to provide various voltage levels required by different components within the system.
  • Programmable Sequencing: The TPS65913B2CAYFFR offers programmable power sequencing which allows for precise control over the power-up and power-down order of system components to ensure reliable operation.
  • I2C Interface: It features an I2C interface for system control and monitoring, enabling dynamic voltage scaling and power management based on system demands.
  • High Efficiency: The integrated buck converters are designed for high efficiency, which helps in reducing heat and extending battery life in portable applications.
  • Integrated Watchdog Timer: An integrated watchdog timer improves system reliability by resetting the system in case of a software failure.
  • Small Footprint: The compact VQFN package minimizes the footprint on the PCB, making it ideal for space-constrained applications.

Applications

The TPS65913B2CAYFFR is suitable for a wide range of applications that require efficient power management, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • Wearable Technology
  • Internet of Things (IoT) Devices

Conclusion

With its comprehensive set of features, the TPS65913B2CAYFFR from Texas Instruments stands out as a versatile PMIC solution that can meet the needs of various high-performance portable devices. Its integrated approach to power management simplifies system design and helps manufacturers create products that are both powerful and energy-efficient.

You May Also Be Interested in

Texas Instruments
Lowest to $0.2376
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $4.9541
Texas Instruments
Lowest to $6.1553
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $2.9028
Texas Instruments
Lowest to $3.7517

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6264 $50.6376
22+ $4.6166 $101.5652
34+ $4.4723 $152.0582
47+ $4.3280 $203.4160
60+ $4.1838 $251.0280
80+ $3.7510 $300.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,200 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess