EN
  • EN
  • DE

TPS65857ZQZR

Part No TPS65857ZQZR
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707980-TPS65857ZQZR
Series TPS series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS65857ZQZR CAD Model

Description

The TPS65857ZQZR from Texas Instruments is a sophisticated, highly integrated power management integrated circuit (PMIC) designed to meet the stringent requirements of modern portable and battery-powered electronics. This versatile chip offers a comprehensive solution for managing power within compact devices such as smartphones, tablets, and other portable consumer gadgets.

Key Features

  • Multiple Power Rails: The TPS65857ZQZR provides several integrated power rails, each optimized for different components within the electronic device, ensuring efficient power distribution and maximized battery life.
  • Programmable Voltage Levels: With programmable voltage levels, the PMIC allows for fine-tuning of power supply to meet the specific demands of various subsystems, which can significantly enhance the performance and reliability of the end product.
  • High-Efficiency Operation: Designed with efficiency in mind, the PMIC minimizes power loss and heat generation, which is critical for maintaining the longevity and stability of battery-powered devices.
  • Advanced Power Sequencing: The TPS65857ZQZR includes sophisticated power sequencing capabilities to ensure that each part of the device is powered on and off in the correct order, thereby protecting sensitive components and reducing the risk of damage due to improper voltage application.
  • Compact Form Factor: The chip's compact QFN (quad-flat no-leads) packaging allows for a minimized footprint on the PCB, which is essential for space-constrained applications.

Applications

Given its feature-rich design, the TPS65857ZQZR is ideal for a range of applications that require reliable and efficient power management. It is particularly well-suited for:

  • Smartphones and Mobile Phones
  • Tablets and E-Readers
  • Portable Media Players
  • Handheld Gaming Devices
  • Wearable Technology

Conclusion

In conclusion, the TPS65857ZQZR from Texas Instruments represents a powerful solution for designers seeking to optimize power management in compact electronic devices. With its multiple power rails, programmable voltages, high efficiency, and advanced sequencing, it is engineered to enhance the performance, extend the battery life, and ensure the safety of the final product.

You May Also Be Interested in

Texas Instruments
Lowest to $3.7517
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $0.2376
Texas Instruments
Lowest to $0.7074
Texas Instruments
Lowest to $0.5377
Texas Instruments
Lowest to $1.8589
Texas Instruments
Lowest to $2.3382
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9304 $51.1720
135+ $0.7635 $103.0725
205+ $0.7396 $151.6180
280+ $0.7157 $200.3960
365+ $0.6919 $252.5435
485+ $0.6203 $300.8455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,400 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess