EN
  • EN
  • DE

TPS65856UZQZT

Part No TPS65856UZQZT
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707979-TPS65856UZQZT
Series TPS series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS65856UZQZT CAD Model

Description

The TPS65856UZQZT is a state-of-the-art power management integrated circuit (PMIC) developed by the renowned semiconductor company, Texas Instruments. This advanced chip is specifically designed to cater to the ever-growing demands for efficient power solutions in modern electronic devices.

Key Features

  • High Integration: The TPS65856UZQZT integrates multiple power management functions into one compact package, reducing the need for additional components and simplifying the design process for engineers.
  • Versatile Power Supply: This PMIC offers a wide range of output voltages, making it suitable for powering various subsystems within an electronic device, including processors, memory, and peripherals.
  • Advanced Process Technology: Manufactured using Texas Instruments' cutting-edge process technology, the TPS65856UZQZT delivers exceptional performance with high efficiency and reliability.
  • Programmable Configuration: With programmable settings, the device allows for customized power management schemes that can be tailored to meet the specific needs of the application.

Applications

The TPS65856UZQZT is ideal for a wide range of applications due to its flexibility and high-performance characteristics. It is particularly well-suited for:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • Wearable Technology
  • IoT Devices

Technical Specifications

Some of the technical specifications of the TPS65856UZQZT include:

  • Multiple DC/DC converters
  • Integrated LDOs (Low Drop-Out regulators)
  • Programmable sequencing and timing
  • Protection features such as over-current, over-voltage, and thermal shutdown
  • Small form factor packaging

Quality and Support

As with all Texas Instruments products, the TPS65856UZQZT is backed by a commitment to quality and reliability. Customers can also benefit from Texas Instruments' extensive technical support and resources, including application notes, design tools, and a responsive customer service team.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $0.5660
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $6.1553
Texas Instruments
Lowest to $1.5740
Texas Instruments
Lowest to $2.9028
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $1.9346
Texas Instruments
Lowest to $1.8589

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.8755 $50.6265
8+ $13.8466 $110.7728
12+ $13.4139 $160.9668
16+ $12.9812 $207.6992
20+ $12.5485 $250.9700
27+ $11.2504 $303.7608
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess