EN
  • EN
  • DE

TPS65721RSNR

Part No TPS65721RSNR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description PMU for Bluetooth Headsets
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Applications Handheld/Mobile Devices
Operating Supply Voltage 2.3 V ~ 5.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 32-WFQFN Exposed Pad
Manufacturer Package 32-QFN (4x4)
Win Source Part Number 1273054-TPS65721RSNR
Manufacturer Homepage www.ti.com
Family Name TPS65721
Introduction Date January 01, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS65721RSNR CAD Model

Description

Product Overview: TPS65721RSNR from Texas Instruments

The TPS65721RSNR is a highly integrated power management IC (PMIC) designed by Texas Instruments (TI), renowned for its innovation in semiconductor technology. This component is specifically engineered to cater to a wide array of portable and battery-powered applications, such as smartphones, tablets, and other handheld devices that require efficient power management solutions.

The TPS65721RSNR integrates multiple voltage regulators, allowing it to provide various power rails required by complex systems. This integration not only simplifies the design process but also helps to reduce the overall footprint on the PCB, making it an ideal choice for space-constrained applications. The device boasts a compact QFN package, which is designed for optimal thermal performance and minimal space usage.

One of the key features of the TPS65721RSNR is its high efficiency, which is critical for extending battery life in portable devices. The PMIC includes a step-down converter with a switch-mode power supply that provides a high-efficiency power conversion, minimizing heat generation and power loss. Additionally, it offers linear regulators for lower power rails, ensuring a clean and stable supply for sensitive components.

The device also incorporates power sequencing, which is essential for systems with multiple power domains. This feature ensures that each section of the system is powered up and down in the correct order, preventing damage to the ICs and ensuring reliable operation. Moreover, the TPS65721RSNR includes programmable voltage scaling, allowing designers to optimize power consumption for various operational states of their application.

Texas Instruments has equipped the TPS65721RSNR with several protective features to ensure the longevity and reliability of the end product. These include over-current protection, thermal shutdown, and under-voltage lockout, which safeguard the device and the system it powers from electrical anomalies.

In summary, the TPS65721RSNR from Texas Instruments is a versatile and efficient solution for power management in modern portable electronic devices. Its integration of multiple regulators, high efficiency, power sequencing capabilities, and protective features make it an indispensable component for designers looking to enhance the performance and reliability of their power-sensitive applications.

You May Also Be Interested in

Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2243 $51.5888
38+ $2.6456 $100.5328
59+ $2.5630 $151.2170
81+ $2.4803 $200.9043
105+ $2.3976 $251.7480
140+ $2.1496 $300.9440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess