The TPS65310QRVJRQ1 is a highly integrated power management IC from Texas Instruments, specifically designed for automotive applications. This advanced device is engineered to meet the rigorous standards of the automotive industry, ensuring reliability and performance in a variety of vehicular systems. With a compact QFN package, the TPS65310QRVJRQ1 is ideal for space-constrained applications.
Key Features
- Wide Input Voltage Range: The device supports an input voltage range from 3.0V to 5.5V, making it versatile for different automotive power systems.
- Multiple Output Channels: It includes three step-down converters, one LDO, and a watchdog timer, providing comprehensive power management in a single chip.
- High-Efficiency Operation: The integrated DC/DC converters offer high efficiency, which is critical for reducing power loss and heat generation in automotive environments.
- Robust Protection Features: The TPS65310QRVJRQ1 incorporates several protection mechanisms such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring the safety and longevity of the device.
- Qualified for Automotive Applications: This product is AEC-Q100 qualified, which means it has passed stringent automotive qualification standards for temperature and reliability.
Applications
The TPS65310QRVJRQ1 is suitable for a broad range of automotive applications, including:
- Infotainment Systems
- Advanced Driver Assistance Systems (ADAS)
- Dashboard and Navigation Systems
- Body Control Modules
Technical Specifications
| Parameter |
Value |
| Package Type |
32-VQFN |
| Operating Temperature |
-40°C to +125°C |
| Output Voltage |
Adjustable & Fixed Options |
| Switching Frequency |
2.2 MHz (Typical) |
With its comprehensive feature set and automotive-grade reliability, the TPS65310QRVJRQ1 from Texas Instruments is an ideal power management solution for modern vehicle electronics.