EN
  • EN
  • DE

TPS65218D0RSLR

Part No TPS65218D0RSLR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC REG ARM A8/A9 7OUT 48VQFN / series ARM® Cortex™ -A8/A9 SOCs, FPGA Voltage Regulator IC 7 Output 48-VQFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Mfr Texas Instruments
Package Tape & Reel (TR)
Applications ARM® Cortex™ -A8/A9 SOCs, FPGA
Voltage - Input 2.2V ~ 5.5V
Number of Outputs 7
Voltage - Output Multiple
Temperature Range - Operating -40°C ~ 105°C
Mounting SMD (SMT)
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (6x6)
Base Product Number TPS65218
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 981401-TPS65218D0RSLR
Ultra Librarian 3D Model Ultra Librarian TPS65218D0RSLR CAD Model

Description

Product Overview: TPS65218D0RSLR by Texas Instruments

The TPS65218D0RSLR is a highly integrated power management IC from the reputable manufacturer Texas Instruments (TI), designed to support a wide range of applications, including portable electronics, embedded systems, and Internet of Things (IoT) devices. This advanced chip is engineered to meet the stringent power requirements of modern, compact electronics, offering a comprehensive solution for power supply management in single-cell Li-Ion or Li-polymer battery-powered applications.

Key Features

  • Multiple Power Rails: The TPS65218D0RSLR provides several DC/DC converters, LDOs, and switchable outputs to power various components within a system, ensuring efficient power distribution and management.
  • Integrated Battery Charger: It includes an integrated battery charger with dynamic power path management, which allows for simultaneous battery charging and system operation, optimizing power usage and extending battery life.
  • Configurable Outputs: The device features programmable voltage levels on its power outputs, enabling designers to fine-tune the power supply to match specific system requirements.
  • Protection Features: Robust protection mechanisms such as over-current, over-voltage, under-voltage, and thermal shutdown are built-in to safeguard the system against power-related anomalies.

Efficiency and Performance

The TPS65218D0RSLR is designed with efficiency in mind, utilizing advanced power conversion techniques to minimize energy loss and heat generation, thereby enhancing overall system performance. Its power-saving modes contribute to prolonged battery life, making it an ideal choice for portable and battery-sensitive applications.

Design Flexibility

TI has equipped the TPS65218D0RSLR with programmable sequencing and timing, which gives designers the flexibility to tailor power sequencing to their specific application needs. This level of customization ensures that each system component receives power in the correct order and duration.

Applications

With its versatile feature set and high level of integration, the TPS65218D0RSLR is suitable for a broad range of applications, including but not limited to:

  • Tablets and E-Readers
  • Smartphones
  • Portable Medical Devices
  • Industrial Handhelds
  • Wireless Sensors and IoT Devices

In summary, the TPS65218D0RSLR from Texas Instruments is a comprehensive power management solution that combines efficiency, protection, and design flexibility to meet the needs of today's sophisticated electronic devices.

You May Also Be Interested in

Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3583 $51.8826
46+ $2.2090 $101.6140
71+ $2.1344 $151.5424
101+ $1.9851 $200.4951
131+ $1.9105 $250.2755
164+ $1.8359 $301.0876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,471 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess