EN
  • EN
  • DE

TPS65178RSLR

Part No TPS65178RSLR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC BIAS PWR SUPP FOR LCD 48VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications LCD TV/Monitor
Supply Voltage - Operating 8.6 V to 14.7 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 48-VQFN (6x6)
Win Source Part Number 034499-TPS65178RSLR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS65178RSLR CAD Model

Description

Product Overview: TPS65178RSLR from Texas Instruments

The TPS65178RSLR is a highly integrated power management IC designed by Texas Instruments (TI), tailored specifically for driving AMOLED (Active Matrix Organic Light Emitting Diode) displays. This advanced power solution is ideal for portable electronics where efficient power conversion and space-saving are critical, such as smartphones, tablets, and other handheld devices.

This sophisticated chip combines a boost converter, multiple linear regulators, and a VCOM buffer into a single package, making it a compact and efficient solution for AMOLED display power supplies. The boost converter is responsible for generating the positive supply voltage, while the linear regulators provide the necessary negative supply voltages and the VCOM calibrator ensures a stable common voltage level for the display.

Key Features:

  • High Integration: The TPS65178RSLR integrates several power functions into one chip, reducing the number of external components required and saving on PCB space.
  • Boost Converter: The built-in boost converter is capable of delivering a high-efficiency positive voltage supply, essential for driving the pixels in an AMOLED display.
  • Linear Regulators: Multiple linear regulators are included to provide stable negative supply voltages, crucial for the proper operation of the display.
  • VCOM Buffer: A VCOM buffer is integrated to ensure a stable common voltage level, which is vital for display quality and longevity.
  • Programmable Sequencing: The TPS65178RSLR offers programmable sequencing for the power rails, allowing designers to tailor the power-up and power-down sequences to the specific needs of their display.
  • Protection Features: This device includes various protection features such as over-voltage, under-voltage lockout, and thermal shutdown to safeguard the display and the power management IC itself.

Product Applications:

The versatility and high level of integration make the TPS65178RSLR suitable for a wide range of applications where AMOLED display technology is used. Its compact size and efficient operation make it an excellent choice for portable devices where power conservation and space are at a premium. Additionally, the programmable features and robust protection mechanisms make it a reliable choice for high-performance electronics that require consistent and safe power delivery to delicate display components.

Overall, the TPS65178RSLR from Texas Instruments stands out as a comprehensive power management solution for AMOLED displays, offering designers a blend of efficiency, integration, and reliability in a single package.

You May Also Be Interested in

Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Broadcom Limited
ADSL PHY
Lowest to $12.6888
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1750 $50.8000
39+ $2.6051 $101.5989
60+ $2.5237 $151.4220
82+ $2.4423 $200.2686
106+ $2.3609 $250.2554
142+ $2.1167 $300.5714
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess