EN
  • EN
  • DE

TPS65165RSBTG4

Part No TPS65165RSBTG4
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707953-TPS65165RSBTG4
Series TPS series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS65165RSBTG4 CAD Model

Description

The TPS65165RSBTG4 is a highly integrated power management IC designed by Texas Instruments (TI), tailored to meet the specific needs of powering E Ink® displays. This versatile chip is part of TI's extensive line of power management solutions, offering a high level of performance for portable and low-power applications.

Key Features

  • Multiple Output Voltages: The device provides a range of output voltages, including a positive programmable charge pump, negative programmable charge pump, and a fully integrated 1.8V/1.6A buck converter, making it a versatile choice for various display technologies.
  • High Efficiency: The TPS65165RSBTG4 is designed for efficiency, with features such as automatic skipping of unused power rails, which helps in reducing power consumption when certain outputs are not needed.
  • Programmable Sequencing: The power-up and power-down sequences are programmable, allowing for flexible control and protection of the display during start-up and shut-down processes.
  • Thermal Protection: Built-in thermal shutdown protection ensures the device operates within safe temperature limits, thereby protecting the display and the IC from potential heat damage.

Applications

The TPS65165RSBTG4 is ideal for a range of applications that require multiple power rails with high efficiency and compact size. It is particularly well-suited for:

  • E-Book Readers
  • Portable Displays
  • Electronic Shelf Labels
  • Other applications requiring segmented or small to medium-sized matrix E Ink displays

Package and Quality

Encased in a compact 32-pin VQFN package, the TPS65165RSBTG4 is designed for space-constrained applications. It is RoHS compliant and adheres to the high-quality standards set by Texas Instruments, ensuring reliability and performance across a wide range of operating conditions.

With its comprehensive feature set and robust design, the TPS65165RSBTG4 from Texas Instruments stands out as a premier power management solution for next-generation electronic displays.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $1.8589
Texas Instruments
Lowest to $3.2595
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $1.9346
Texas Instruments
Lowest to $5.6324
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess