The TPS65154RSLR is a high-performance, integrated power management IC designed by Texas Instruments (TI), specifically tailored for applications that require a compact and efficient power solution. This versatile device is ideal for driving power in small to medium-sized liquid crystal displays (LCDs) and is commonly used in portable and battery-powered equipment such as notebooks, tablets, and monitors.
Key Features
- Multiple Output Voltages: The TPS65154RSLR provides a range of output voltages, including a positive programmable charge pump for the source driver, a negative charge pump for the gate driver, and a fully integrated VCOM buffer.
- High Efficiency: With its integrated power FETs and low operating current, the device ensures high efficiency, which is crucial for extending battery life in portable devices.
- Adjustable Sequencing: The sequencing of the output voltages can be programmed via an external resistor, providing flexibility for various display panel requirements.
- Thermal Protection: The TPS65154RSLR includes over-temperature protection, safeguarding the device and the system from thermal damage.
- Small Footprint: Housed in a compact QFN package, the IC occupies minimal board space, making it suitable for sleek and modern electronic designs.
Technical Specifications
- Input Voltage Range: 1.8V to 6V
- Output Voltage Range: Programmable to meet specific LCD panel requirements
- Package: 32-pin QFN
- Operating Temperature: -40°C to 85°C
Applications
The TPS65154RSLR is designed to meet the needs of a variety of applications, including:
- Notebook PCs
- Tablet PCs
- Portable DVD Players
- Car Navigation Displays
- Industrial/Professional Monitors
With its comprehensive feature set and robust design, the TPS65154RSLR from Texas Instruments is a prime choice for designers seeking a reliable and efficient power management solution for LCD applications.