EN
  • EN
  • DE

TPS65132LYFFR

Part No TPS65132LYFFR
Manufacturer Texas Instruments
Catalog PMIC - Display Drivers
Description IC DRVR DUAL OUTPUT LCD 15DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features LCD, OLED Driver 15-DSBGA
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 15-UFBGA, DSBGA
Case / Package 15-DSBGA
Family Name TPS65132
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-40872-1-ND, TPS65132LYFFR-ND, 296-40872-6, 296-40872-1, 296-40872-2
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900899-TPS65132LYFFR
Ultra Librarian 3D Model Ultra Librarian TPS65132LYFFR CAD Model

Description

Introducing the TPS65132LYFFR from Texas Instruments

The TPS65132LYFFR is a high-performance, dual-output power supply IC designed by Texas Instruments, a leader in semiconductor solutions. This advanced integrated circuit is tailored for applications that require positive and negative regulated output voltages, making it an ideal choice for driving AMOLED displays, audio amplifiers, and other systems where dual supply rails are necessary.

Key Features

  • Dual Output: The device provides two independently regulated voltage rails, which can be adjusted through an external resistor divider. This feature allows for great flexibility in matching the power requirements of various applications.
  • Compact Design: Enclosed in a small 15-ball WQFN package (2.50 mm × 2.50 mm), the TPS65132LYFFR is designed to occupy minimal space on a printed circuit board, making it perfect for space-constrained applications.
  • Wide Input Voltage Range: With an input voltage range of 2.5 V to 5.5 V, the TPS65132LYFFR is versatile and can operate efficiently with various power sources.
  • High Efficiency: The device is engineered to provide a high power conversion efficiency, which helps in reducing heat generation and prolonging battery life in portable applications.
  • Programmable Sequencing: The TPS65132LYFFR includes programmable sequencing that allows designers to set the power-up and power-down sequences for the positive and negative outputs, ensuring stable operation for sensitive loads.
  • Protection Features: It comes with built-in over-current, short-circuit, and thermal shutdown protection mechanisms that safeguard the IC and the system it powers from potential damage.

Applications

The TPS65132LYFFR is versatile and can be used in a variety of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Personal Navigation Devices
  • Handheld Gaming Systems
  • Industrial and Medical Displays

With its robust design, flexible voltage outputs, and compact form factor, the TPS65132LYFFR from Texas Instruments stands out as a reliable power solution for dual-supply applications. Its integration into your next project can help streamline the design process, reduce component count, and enhance overall system reliability.

You May Also Be Interested in

Texas Instruments
DLP DRIVER / DMD Driver 176-NFBGA (7x7)
Lowest to $35.1466
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 28PLCC / LED Driver 28-PLCC (11.51x11.51)
Need more? Email Us
Texas Instruments
DLP DISPLAY CONTROLLER FOR DLP16 / DLP Driver 176-NFBGA (7x7)
Need more? Email Us
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Lowest to $13.0971
NXP / Nexperia
UNIVERSAL LCD DRIVER FOR LOW MUL / LED, LCD Driver 56-TSSOP
Need more? Email Us
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Need more? Email Us
Rohm Semiconductor
IC DRVR 48 SEGMENT VQFN24FV4040
Lowest to $3.4309
Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC / LCD Driver 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9730 $53.5150
130+ $0.7984 $103.7920
195+ $0.7735 $150.8325
270+ $0.7485 $202.0950
350+ $0.7236 $253.2600
465+ $0.6487 $301.6455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,200 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess