The TPS62361BYZH is a highly-efficient synchronous step-down DC-DC converter from the reputable semiconductor manufacturer Texas Instruments (TI). This component is designed to meet the rigorous power management requirements of battery-powered portable devices such as smartphones, tablets, and other handheld electronics.
Key Features:
- High Efficiency: The TPS62361BYZH boasts an impressive efficiency rate, which is crucial for extending battery life in portable applications.
- Adjustable Output Voltage: It offers an adjustable output voltage range from 0.77V to 1.4V, allowing designers to tailor the voltage to the specific needs of their application.
- Fast Transient Response: This device is capable of a fast transient response, which helps in maintaining a stable output voltage despite rapid changes in load, such as when a device switches from idle to full operation.
- Small Footprint: The TPS62361BYZH comes in a compact package, making it ideal for space-constrained applications.
- Low Output Voltage Ripple: It is designed to produce a low output voltage ripple, thereby ensuring a clean power supply to sensitive electronic components.
Technical Specifications:
- Input Voltage Range: 2.5V to 5.5V
- Output Current: Up to 3A
- Switching Frequency: 3MHz
- High-Side MOSFET and Low-Side MOSFET: Integrated
- Thermal Overload Protection
- Under-Voltage Lockout (UVLO)
TI's TPS62361BYZH is not only energy-efficient but also user-friendly. It includes features like Power Save Mode, which reduces quiescent current during light load conditions, and a 2-bit VID interface that allows for a dynamic voltage scaling based on the processor's needs. This level of adaptability makes the TPS62361BYZH an excellent choice for power-sensitive applications.
For engineers and designers looking for a power management solution that doesn't compromise on performance or space, the TPS62361BYZH from Texas Instruments is an exceptional option. Its combination of high efficiency, small size, and advanced features ensure that it can meet the needs of the most demanding portable electronics.