EN
  • EN
  • DE

TPS62360EVM-655

Part No TPS62360EVM-655
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description EVAL MODULE FOR TPS62360-655 / TPS62360 DC to DC Converter and Switching Regulator Chip 0.77VDC to 1.4VDC Output Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Series DCS-Control
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 0.77 V ~ 1.4 V
Output Current 3A
Voltage - Input 2.5 V ~ 5.5 V
Regulator Topology Buck
Frequency - Switching 2.5MHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part TPS62360
Win Source Part Number 798074-TPS62360EVM-655
Popularity Medium
Supply and Demand Status Limited
Family Name TPS62360
Introduction Date April 01, 2011
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS62360EVM-655 CAD Model

Description

Introducing the TPS62360EVM-655 Evaluation Module from Texas Instruments

The TPS62360EVM-655 is a state-of-the-art evaluation module designed by Texas Instruments to facilitate the testing and performance assessment of the TPS62360, a high-efficiency synchronous step-down DC-DC converter. This compact and versatile evaluation module is an essential tool for engineers and designers who aim to implement power management solutions in their applications that require a small footprint, high efficiency, and exceptional thermal performance.

Key Features of TPS62360EVM-655

  • High-Efficiency Converter: The centerpiece of the EVM, the TPS62360 chip, delivers an impressive efficiency of up to 96%, ensuring minimal power loss and optimal battery life for portable applications.
  • Adjustable Output Voltage: The module offers an adjustable output voltage range from 0.77V to 1.4V, catering to a variety of design requirements and ensuring compatibility with various low-power processors and ICs.
  • Small Form Factor: The EVM is designed with a compact layout, making it ideal for space-constrained applications without compromising on performance.
  • Easy-to-Use Interface: With user-friendly connectors and test points, the TPS62360EVM-655 provides a convenient interface for quick setup and measurement, facilitating a streamlined evaluation process.
  • Comprehensive Documentation: Texas Instruments provides thorough documentation, including schematics, test data, and design files, to assist users in understanding and optimizing the module's performance.

Applications

The TPS62360EVM-655 is suitable for a wide range of applications, particularly those where power efficiency and space are critical considerations. This includes, but is not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld GPS Units
  • Wireless LAN and Networking Devices
  • Point-of-Load Conversions

Engineers looking for a reliable and efficient power management solution will find the TPS62360EVM-655 an invaluable asset in their design toolkit. Its combination of high efficiency, flexible voltage options, and compact design makes it an excellent choice for powering the next generation of portable and low-power electronics.

For more information, visit the Texas Instruments website to access detailed technical specifications, support resources, and ordering options for the TPS62360EVM-655 Evaluation Module.

You May Also Be Interested in

Microchip Technology
EVAL BOARD PWM DAC CONT PWR
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP1052G / LOW-COST 100 MAHIGH-VOLTAGE BUCK ANDBUCK-BOOST USING NCP1052EVALUATION BOARD USERMANUAL
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP5214 / Power Management Development Board
Need more? Email Us
Richtek USA Inc.
EVAL MODULE FOR RT7237CHGSP
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP1207AADAPG / Power Management Development Board
Need more? Email Us
Microchip Technology
EVAL BRD 2A TRIPLE REG MIC23451
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP1583DR2G / Power Management Development Board
Lowest to $1.3675
ON Semiconductor
EVAL BOARD FOR NCP5425SO / NCP5425SO BUCK CONTROLLER EVALUATION BOARD
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR PM6680A
Lowest to $6.5223

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2515 $51.7845
55+ $1.8474 $101.6070
84+ $1.7896 $150.3264
116+ $1.7319 $200.9004
150+ $1.6742 $251.1300
200+ $1.5010 $300.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess