The TPS612582YFFR is a high-performance, fully integrated power solution from Texas Instruments (TI), designed to meet the needs of various applications requiring efficient power conversion and management. This compact and efficient device is part of TI's extensive range of power management integrated circuits, known for their reliability and innovative technology.
Key Features
- Boost Converter: The TPS612582YFFR features a synchronous boost converter with a wide input voltage range of 0.7V to 5.5V, making it suitable for products powered by a single-cell lithium-ion battery or other low-voltage power sources.
- High Efficiency: With a high efficiency of up to 96%, this device ensures maximum battery life and minimal heat generation, which is crucial for portable and wearable electronics.
- Adjustable Output Voltage: The output voltage is adjustable and can provide a stable supply ranging from 1.8V to 5.5V, accommodating a variety of components and systems.
- Power Save Mode: It includes a power save mode that reduces quiescent current and maintains high efficiency over the entire load current range.
- Package: The TPS612582YFFR is offered in a compact 9-bump wafer chip scale package (WCSP), optimizing space on the PCB and making it an ideal choice for space-constrained applications.
Applications
The versatility of the TPS612582YFFR allows it to be utilized in a broad range of applications. These include but are not limited to:
- Portable and battery-powered devices
- Wearable technology
- Smartphones and tablets
- Wireless speakers and headphones
- Internet of Things (IoT) devices
- Energy harvesting systems
Quality and Support
Texas Instruments is committed to delivering high-quality products and the TPS612582YFFR is no exception. TI provides comprehensive technical support and documentation, including datasheets, application notes, and design tools, to facilitate the integration of this power management IC into your designs.