EN
  • EN
  • DE

TPS61106RGERG4

Part No TPS61106RGERG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG DL BST/LINEAR SYNC 24VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Part Status Obsolete(EOL)
Topology Step-Up (Boost) Synchronous (1), Linear (LDO) (1)
Function Any Function
Number of Outputs 2
Frequency - Switching 500kHz
Voltage/Current - Output 1 3.3V, 1.8A
Voltage/Current - Output 2 1.5V, 500mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Operating Supply Voltage 0.8 V ~ 3.3 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 24-VFQFN Exposed Pad
Manufacturer Package 24-VQFN (4x4)
Win Source Part Number 707919-TPS61106RGERG4
Series TPS series
Popularity Medium
Supply and Demand Status Balance
Family Name TPS61106
Introduction Date October 01, 2004
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TPS61106RGERG4 CAD Model

Description

Overview of TPS61106RGERG4 from Texas Instruments

The TPS61106RGERG4 is a high-performance, integrated power management IC from Texas Instruments, designed to cater to a broad range of applications requiring efficient power conversion and management. This device is particularly well-suited for portable electronics where space is at a premium and energy efficiency is of paramount importance.

Key Features

  • Adjustable Output Voltage: The TPS61106RGERG4 offers an adjustable output voltage feature that allows designers to tailor the output to the needs of their specific application, ensuring compatibility with a variety of loads.
  • High Efficiency: With its advanced design, this IC achieves high power conversion efficiency, which is crucial for extending battery life in portable devices.
  • Integrated Switches: The inclusion of integrated FET switches helps to reduce the overall component count, saving space and simplifying the design process.
  • Wide Input Voltage Range: The device supports a wide input voltage range, making it versatile for use with different power sources and ensuring stable operation across various conditions.
  • Low Quiescent Current: Its low quiescent current consumption contributes to minimal power waste when the device is in standby mode, further enhancing battery longevity.

Applications

The TPS61106RGERG4 is ideally suited for a range of applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld GPS Units
  • Wireless Communication Devices
  • Portable Medical Devices

Technical Specifications

Some of the technical specifications of the TPS61106RGERG4 include:

  • Package: VQFN-24
  • Operating Temperature Range: -40°C to 85°C
  • Output Power: Capable of delivering adequate power for the target application within its specified limits.

The TPS61106RGERG4 from Texas Instruments represents a blend of performance, efficiency, and versatility, making it an excellent choice for designers looking to optimize their power management solutions in compact and energy-sensitive applications.

You May Also Be Interested in

Texas Instruments
IC REG QD BUCK/LDO SYNC 20WQFN
Lowest to $1.2821
Analog Devices Inc.
LTC3633A-2/LTC3633A-3 - Dual Channel 3A, 20V Monolithic Synchronous Step-Down Regulator
Lowest to $16.2524
Linear Technology
IC REG QD BUCK/LINEAR 38-QFN / Conv DC-DC 4V to 36V Step Down Triple-Out 0.8V to 32.4V 2.4A/1.5A/1.5A Automotive 38-Pin QFN EP T/R
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 8V 200W / Isolated Module DC DC Converter 1 Output 8V 25A 36V - 75V Input
Need more? Email Us
Infineon Technologies
IC REG CHARGEPUMP/LINEAR DPAK-5
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR LT8619 / LT8619 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Lowest to $112.3429
Infineon Technologies
IFX POL / Buck Switching Regulator IC Positive Adjustable 1 Output 30A 29-PowerVQFN
Lowest to $12.2727
Linear Technology
IC REG QD BUCK/LINEAR 38TSSOP
Lowest to $48.9620
Analog Devices Inc.
DEMO BOARD FOR LT8614 / LT8614 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess