EN
  • EN
  • DE

TPS60231DGTRG4

Part No TPS60231DGTRG4
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707906-TPS60231DGTRG4
Series TPS series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS60231DGTRG4 CAD Model

Description

Product Overview: Texas Instruments TPS60231DGTRG4

The TPS60231DGTRG4 is a highly integrated power management integrated circuit (PMIC) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is particularly suitable for portable applications, as it is designed to efficiently manage and distribute power within battery-operated devices.

Key Features

  • Voltage Regulation: The TPS60231DGTRG4 provides a regulated output voltage with high efficiency, which is essential for maintaining the stability of the system it powers.
  • Low Ripple Charge Pump: It incorporates a low ripple charge pump that ensures a smooth and consistent power supply, minimizing the potential for interference in sensitive applications.
  • Power Saving Mode: This device includes a power-saving mode that significantly reduces power consumption when the load is light, thereby extending battery life in portable devices.
  • Multiple Output Voltages: It is capable of supporting multiple output voltages, making it versatile for a variety of applications that require different voltage levels.

Applications

The TPS60231DGTRG4 is ideal for a range of applications, particularly those that are battery-powered and require efficient power management. Some common applications include:

  • Smartphones and tablets
  • Portable media players
  • Handheld gaming devices
  • Wearable technology
  • Medical devices

Technical Specifications

  • Package: The device comes in a VSSOP (DGTR) package, which is known for its small footprint and suitability for space-constrained applications.
  • Operating Temperature: It is designed to operate within a temperature range that ensures reliability across various environments.
  • Efficiency: Texas Instruments has optimized the TPS60231DGTRG4 for high efficiency, which is crucial for maximizing battery life in portable devices.

Overall, the TPS60231DGTRG4 from Texas Instruments is a sophisticated power management solution that offers reliability, versatility, and efficiency for designers and engineers looking to optimize their battery-powered applications.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $3.2595
Texas Instruments
Lowest to $5.6324
Texas Instruments
Lowest to $0.7074
Texas Instruments
Lowest to $0.5660

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess