EN
  • EN
  • DE

TPS54618RETR

Part No TPS54618RETR
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707901-TPS54618RETR
Series TPS series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS54618RETR CAD Model

Description

The TPS54618RETR is a highly-efficient, synchronous step-down DC/DC converter designed and manufactured by Texas Instruments. This advanced power solution is capable of delivering up to 6A of continuous output current with excellent load and line regulation. The device operates over a wide input voltage range from 4.5V to 17V, making it suitable for a variety of applications, from point-of-load (POL) conversions to general-purpose power regulation in complex electronic systems.

Featuring an integrated MOSFET, the TPS54618RETR provides a compact, space-saving solution that reduces external component count and simplifies design. With its high level of integration and performance, this converter is ideal for use in telecommunications, networking, and industrial systems, as well as consumer electronics that require efficient power conversion.

The TPS54618RETR supports a range of switching frequencies from 200kHz to 2.2MHz, which can be programmed via an external resistor or synchronized to an external clock. This flexibility allows designers to optimize the converter for efficiency or component size based on the needs of their specific application. Additionally, the device features a Power Good (PG) output that provides a power sequencing capability and a reset signal for processors and DSPs.

Protection features of the TPS54618RETR include cycle-by-cycle current limiting and thermal shutdown to safeguard the device and the system under extreme conditions. Overvoltage and undervoltage lockout ensures that the device operates within its specified voltage range, enhancing the reliability and longevity of the end product.

With its Eco-mode™ light load efficiency, the TPS54618RETR can enter a low-power operating state that significantly reduces idle current draw, thereby extending battery life in portable applications. This feature, combined with its excellent transient response and tight voltage regulation, makes the TPS54618RETR a versatile and energy-efficient solution for a wide range of power management challenges.

Available in a 16-pin QFN package, the TPS54618RETR is designed for easy implementation into existing designs, providing a reliable and high-performance power management solution that meets the stringent requirements of modern electronic devices.

You May Also Be Interested in

Texas Instruments
Lowest to $0.2376
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $3.7517
Texas Instruments
Lowest to $5.6324
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess