EN
  • EN
  • DE

TPS54426PWPRR

Part No TPS54426PWPRR
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707894-TPS54426PWPRR
Series TPS series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS54426PWPRR CAD Model

Description

Product Overview: TPS54426PWPRR by Texas Instruments

The TPS54426PWPRR is a high-performance, adaptive on-time D-CAP2 mode synchronous buck converter from Texas Instruments, designed to deliver a continuous 4-A output with high efficiency and fast transient response. This converter is part of a family of devices that integrate a low-resistance high-side MOSFET and a low-side MOSFET to maximize efficiency and reduce board space requirements.

Operating at an input voltage range of 4.5V to 18V, the TPS54426PWPRR is suitable for a wide array of applications, including consumer electronics, networking, industrial, and more. It offers a selectable switching frequency from 200 kHz to 600 kHz, allowing designers to optimize the performance based on their specific application needs.

The device features Texas Instruments' proprietary D-CAP2 mode control which provides a very fast transient response, enabling the use of small external components. The high level of integration and the adaptive on-time control scheme make the TPS54426PWPRR an ideal choice for compact, high-density power solutions.

The TPS54426PWPRR also includes a number of protection features to ensure reliable operation under various conditions. These features include over-current protection (OCP), over-voltage protection (OVP), under-voltage lockout (UVLO), and thermal shutdown. Additionally, the device supports pre-biased startup, which prevents glitches when power is applied to an already partially charged output.

For design flexibility, the TPS54426PWPRR comes in a thermally enhanced 14-pin HTSSOP package, which is ideal for space-constrained applications. The device also supports external synchronization to an external clock, allowing for multi-phase operation and noise-sensitive applications where minimizing electromagnetic interference (EMI) is critical.

In summary, the TPS54426PWPRR from Texas Instruments is a versatile, efficient, and compact solution for a variety of power supply applications. Its advanced features and integrated protections make it a reliable and high-performing component for modern electronic systems.

You May Also Be Interested in

Texas Instruments
Lowest to $3.7517
Texas Instruments
Lowest to $0.5377
Texas Instruments
Lowest to $1.2592
Texas Instruments
Lowest to $0.5660
Texas Instruments
Lowest to $0.7074
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess